M-44 -- RECTANGULAR MAGNET
HSI Sensing (Hermetic Switch, Inc.)
Rectangular Magnet
M-44
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.625
Length
0.9
Width
0.625
Gauss
1100 ± 100
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.625
Length
0.9
Width
0.625
Gauss
1100 ± 100
Suppliers
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.625
Length
0.9
Width
0.625
Gauss
1100 ± 100
| Physical/Operational Specifications |
| Raw Material | | Ceramic 8 |
| Shape | | Rectangular |
| Height | | 0.625 |
| Length | | 0.9 |
| Width | | 0.625 |
| Gauss | | 1100 ± 100 |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M-44 |
|
Product Name
|
Rectangular Magnet |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Maximum Magnetic Force
|
1100 Gauss
|
|
Geometry
|
Block / Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Holding Force
12.79 lbs (5.8 kg)
Geometry
Pot
Width
0.9843 inch (25 mm)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details