M-38 -- RECTANGULAR MAGNET
HSI Sensing (Hermetic Switch, Inc.)
Rectangular Magnet
M-38
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.15
Length
0.15
Width
0.2
Gauss
450 ± 50
Description
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.15
Length
0.15
Width
0.2
Gauss
450 ± 50
Suppliers
Physical/Operational Specifications
Raw Material
Ceramic 8
Shape
Rectangular
Height
0.15
Length
0.15
Width
0.2
Gauss
450 ± 50
| Physical/Operational Specifications |
| Raw Material | | Ceramic 8 |
| Shape | | Rectangular |
| Height | | 0.15 |
| Length | | 0.15 |
| Width | | 0.2 |
| Gauss | | 450 ± 50 |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
M-38 |
|
Product Name
|
Rectangular Magnet |
|
Industrial Magnets
|
Individual Magnets
|
|
Material
|
Ferrite
|
|
Maximum Magnetic Force
|
450 Gauss
|
|
Geometry
|
Block / Bar
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
7.96 lbs (3.61 kg)
Width
0.7874 inch (20 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details