JENOPTIK Optical Systems, Inc. Infrared Thermographic Camera Module IR TCM 640 Compact

Description
Measurement and monitoring of temperature distributions Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed by a human operator. Easy system integration The camera modules are designed for stationary use and remote control via an external PC. Measured data, thermographs and thermal images are transferred wireless or via cable to an external screen for display or to a controlling PC for further processing. Standard interfaces such as IEEE1394 Firewire, Gigabit Ethernet (GigE), USB, CameraLink, RS232, S/C-Video or WLAN allow for most flexible integration into customer specific systems, for example production lines. Optimum performance for reliable results With radiometric calibration for temperature ranges from -40 °C up to 2,000 °C and a temperature resolution of better than 30 mK, the infrared thermographic camera modules are ideally suited for various applications in industrial production as well as industrial or scientific R&D. The high resolution, homogenity and longtime-stability of infrared thermographic camera modules from Jenoptik warrant for exact meauring results of highest reliabilty and reproducibilty. This is why thermographic cameras from Jenoptik are setting market standards since years and worldwide. Especially the models equipped with high resolution microbolometer detector and optional integrated optical Resolution Enhancement technology deliver nearly photo-realistic thermal images with resolutions up to 1.2 megapixel and a distinctiveness so far unknown at an commercial level. Automated temperature measurement - also under harsh conditions The infrared thermographic camera modules are designed for continuous monitoring and analysis of temperature distributions, for example in industrial automation. Another feld of application is temperature measurement in areas that cannot be accessed or that are too hazardous for human operators, for example areas exhibiting electromagnetic fields, ionizing radiation or poisonous gases.
Description
Measurement and monitoring of temperature distributions Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed by a human operator. Easy system integration The camera modules are designed for stationary use and remote control via an external PC. Measured data, thermographs and thermal images are transferred wireless or via cable to an external screen for display or to a controlling PC for further processing. Standard interfaces such as IEEE1394 Firewire, Gigabit Ethernet (GigE), USB, CameraLink, RS232, S/C-Video or WLAN allow for most flexible integration into customer specific systems, for example production lines. Optimum performance for reliable results With radiometric calibration for temperature ranges from -40 °C up to 2,000 °C and a temperature resolution of better than 30 mK, the infrared thermographic camera modules are ideally suited for various applications in industrial production as well as industrial or scientific R&D. The high resolution, homogenity and longtime-stability of infrared thermographic camera modules from Jenoptik warrant for exact meauring results of highest reliabilty and reproducibilty. This is why thermographic cameras from Jenoptik are setting market standards since years and worldwide. Especially the models equipped with high resolution microbolometer detector and optional integrated optical Resolution Enhancement technology deliver nearly photo-realistic thermal images with resolutions up to 1.2 megapixel and a distinctiveness so far unknown at an commercial level. Automated temperature measurement - also under harsh conditions The infrared thermographic camera modules are designed for continuous monitoring and analysis of temperature distributions, for example in industrial automation. Another feld of application is temperature measurement in areas that cannot be accessed or that are too hazardous for human operators, for example areas exhibiting electromagnetic fields, ionizing radiation or poisonous gases.

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera Module - IR TCM 640 Compact - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
Infrared Thermographic Camera Module
IR TCM 640 Compact
Infrared Thermographic Camera Module IR TCM 640 Compact
Measurement and monitoring of temperature distributions Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed by a human operator. Easy system integration The camera modules are designed for stationary use and remote control via an external PC. Measured data, thermographs and thermal images are transferred wireless or via cable to an external screen for display or to a controlling PC for further processing. Standard interfaces such as IEEE1394 Firewire, Gigabit Ethernet (GigE), USB, CameraLink, RS232, S/C-Video or WLAN allow for most flexible integration into customer specific systems, for example production lines. Optimum performance for reliable results With radiometric calibration for temperature ranges from -40 °C up to 2,000 °C and a temperature resolution of better than 30 mK, the infrared thermographic camera modules are ideally suited for various applications in industrial production as well as industrial or scientific R&D. The high resolution, homogenity and longtime-stability of infrared thermographic camera modules from Jenoptik warrant for exact meauring results of highest reliabilty and reproducibilty. This is why thermographic cameras from Jenoptik are setting market standards since years and worldwide. Especially the models equipped with high resolution microbolometer detector and optional integrated optical Resolution Enhancement technology deliver nearly photo-realistic thermal images with resolutions up to 1.2 megapixel and a distinctiveness so far unknown at an commercial level. Automated temperature measurement - also under harsh conditions The infrared thermographic camera modules are designed for continuous monitoring and analysis of temperature distributions, for example in industrial automation. Another feld of application is temperature measurement in areas that cannot be accessed or that are too hazardous for human operators, for example areas exhibiting electromagnetic fields, ionizing radiation or poisonous gases.

Measurement and monitoring of temperature distributions

Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that cannot be accessed by a human operator.

Easy system integration

The camera modules are designed for stationary use and remote control via an external PC.

Measured data, thermographs and thermal images are transferred wireless or via cable to an external screen for display or to a controlling PC for further processing.

Standard interfaces such as IEEE1394 Firewire, Gigabit Ethernet (GigE), USB, CameraLink, RS232, S/C-Video or WLAN allow for most flexible integration into customer specific systems, for example production lines.

Optimum performance for reliable results

With radiometric calibration for temperature ranges from -40 °C up to 2,000 °C and a temperature resolution of better than 30 mK, the infrared thermographic camera modules are ideally suited for various applications in industrial production as well as industrial or scientific R&D.

The high resolution, homogenity and longtime-stability of infrared thermographic camera modules from Jenoptik warrant for exact meauring results of highest reliabilty and reproducibilty. This is why thermographic cameras from Jenoptik are setting market standards since years and worldwide.

Especially the models equipped with high resolution microbolometer detector and optional integrated optical Resolution Enhancement technology deliver nearly photo-realistic thermal images with resolutions up to 1.2 megapixel and a distinctiveness so far unknown at an commercial level.

Automated temperature measurement - also under harsh conditions

The infrared thermographic camera modules are designed for continuous monitoring and analysis of temperature distributions, for example in industrial automation. Another feld of application is temperature measurement in areas that cannot be accessed or that are too hazardous for human operators, for example areas exhibiting electromagnetic fields, ionizing radiation or poisonous gases.

Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Thermal Imagers
Product Number IR TCM 640 Compact
Product Name Infrared Thermographic Camera Module
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Portable
Ambient Temperature Range 5 to 122 F (-15 to 50 C)
Spectral Range 7.5 microns (7.5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

PI 640i - OPTPI64ILT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2740350 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 320 lines
Vertical 240 lines
View Details