The VarioCAM® high resolution research 1.2 Mega (RE) model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 1280 x 960 Pixel. Included is an color camera working in the VIS spectrum as well as an high resolution (VGA) 3.5” swivel display.
Scope of Application • Industrial & scientific Research & Development
• Electronics manufacturing
• Semiconductor industry
• Optimization of electronical device
• Optimization of manufacturing processes
• Thermal diagnosis, for example of engines, generators, turbines and transformers
• Quality assurance
• Building inspection
• Predictive & preventive maintenance
The new VarioCAM® high resolution family of handheld thermographic cameras delivers thermal images offering the precise detail resolution you require for demanding applications in industrial research & development. With an image resolution of up to 1.2 megapixel for selected models, enabled by Jenoptik’s worldwide unique opto-mechanical Resolution-Enhanceme
| JENOPTIK Optical Systems, Inc. | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | Research 1.2 Mega RE |
| Product Name | VarioCAM® Thermographic Camera |
| Detector Type | Array; Microbolometer |
| Cooling | Uncooled |
| Portable | Portable |
| Features & Options | Built-in Color / Visual Camera |
| Ambient Temperature Range | 5 to 122 F (-15 to 50 C) |