JENOPTIK Optical Systems, Inc. VarioCAM® Thermographic Camera Basic 384

Description
VarioCAM® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R&D and other fields. Excellent thermal and spatial resolution, ease of operation versatile functionality and flexible interfacing options are outstanding features of the innovative thermographic camera systems. With an image resolution of up to 1.2 mega pixel, the cameras are setting standards in the commercial class of handheld and staionary real-time thermography. The high image reolution of some VarioCAM high resolution models is enabled by the worldwide unique Resolution Enhancement technology from Jenoptik.Together with VarioCAM's renowned long-time stability the cameras offer a flexible thermographic measurement system for any application.
Description
VarioCAM® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R&D and other fields. Excellent thermal and spatial resolution, ease of operation versatile functionality and flexible interfacing options are outstanding features of the innovative thermographic camera systems. With an image resolution of up to 1.2 mega pixel, the cameras are setting standards in the commercial class of handheld and staionary real-time thermography. The high image reolution of some VarioCAM high resolution models is enabled by the worldwide unique Resolution Enhancement technology from Jenoptik.Together with VarioCAM's renowned long-time stability the cameras offer a flexible thermographic measurement system for any application.

Suppliers

Company
Product
Description
Supplier Links
VarioCAM® Thermographic Camera - Basic 384 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
VarioCAM® Thermographic Camera
Basic 384
VarioCAM® Thermographic Camera Basic 384
VarioCAM® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R&D and other fields. Excellent thermal and spatial resolution, ease of operation versatile functionality and flexible interfacing options are outstanding features of the innovative thermographic camera systems. With an image resolution of up to 1.2 mega pixel, the cameras are setting standards in the commercial class of handheld and staionary real-time thermography. The high image reolution of some VarioCAM high resolution models is enabled by the worldwide unique Resolution Enhancement technology from Jenoptik.Together with VarioCAM's renowned long-time stability the cameras offer a flexible thermographic measurement system for any application.

VarioCAM® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R&D and other fields. Excellent thermal and spatial resolution, ease of operation versatile functionality and flexible interfacing options are outstanding features of the innovative thermographic camera systems.

With an image resolution of up to 1.2 mega pixel, the cameras are setting standards in the commercial class of handheld and staionary real-time thermography. The high image reolution of some VarioCAM high resolution models is enabled by the worldwide unique Resolution Enhancement technology from Jenoptik.Together with VarioCAM's renowned long-time stability the cameras offer a flexible thermographic measurement system for any application.

Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Thermal Imagers
Product Number Basic 384
Product Name VarioCAM® Thermographic Camera
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Portable
Ambient Temperature Range 5 to 122 F (-15 to 50 C)
Spectral Range 7.5 to 14 microns (7.5 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Xi 400 LT USB - OPTXI40LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2410181 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 80 frames per second
Horizontal 240 lines
View Details