Protective Structures, Ltd. Datasheets for Armor and Ballistic Shielding
Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles.
Armor and Ballistic Shielding: Learn more
Product Name | Notes |
---|---|
For thin, light, crystal-clear protection against high-power handguns, it's tough to beat ShotShield™ Bullet Resistant Acrylic UL-752 Level 2 from Protective Structures, Ltd. | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 2 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 3 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 4 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 5 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 6 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 7 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
Protective Structures, Ltd. employs our SecureAll™ Bullet Resistant Fiberglass Panel UL-752 Level 8 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames,... | |
ShotShield™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. | |
ShotShield™ Bullet Resistant Acrylic UL-752 Level 3 from Protective Structures, Ltd. offers ballistic protection and superior optical clarity against virtually all handguns, including those of super power, such as the... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 4 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 5 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 8 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA). | |
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 2 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 2 (SPSA). | |
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 3 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 3 (SPSA). | |
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 4 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 4 (SPSA). | |
ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant... | |
ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 2 bullet resistant... | |
ShotShield™ Bullet Resistant Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is a four-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 3 bullet resistant... |