Protective Structures, Ltd. Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| Our BulletBlock™ Bullet Resistant Full-Lite Aluminum Stile & Rail Door assembly is available UL 752 levels 1 – 3 and includes UL 752 bullet resistant glazing, powder coat finish, ballistic... | |
| Our BulletBlock™ solid core wood door assemblies are custom built to the client’s specified sizes and are shipped pre-hung to include a wood veneer or plastic laminate finish, ballistic capture... | |
| Protective Structures, Ltd. is proud to offer our BulletBlock™ complete Bullet Resistant Half-Lite Aluminum Stile & Rail Door assembly in UL 752 levels 1 – 8 that includes UL 752... | |
| Protective Structures, Ltd. offers a Bullet Resistant Full-Lite Aluminum Stile & Rail Door assembly from our BulletBlock™ line in UL 752 levels 1 – 8 that includes UL 752 bullet... | |
| StormDefend™ SD-TH350 Aluminum Stile and Rail Full-lite Tornado Doors by Protective Structures are the perfect solution for any commercial application requiring storm protection. | |
| The newly tested and redesigned StormDefend™ SD-LEF5 Steel Tornado Doors from Protective Structures, Ltd. offer optimal performance with a sleek style, incorporating many new features. | |
| With a primed gray finish, ballistic capture frame, roton continuous hinge and specified hardware, our BulletBlock™ hollow metal door assemblies are custom built to the client’s specified sizes and are... |