Protective Structures, Ltd. Datasheets for Windows
Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method.
Windows: Learn more
| Product Name | Notes |
|---|---|
| BulletBlock™ Bullet Resistant Fixed Windows from Protective Structures, Ltd. are available in UL-752 levels 1 to 8 and are custom built to exceed your requirements and expectations. | |
| SafeChange™ Bullet Resistant Bandit Barriers from Protective Structures, Ltd. offers a multitude of design options which allow for a customer friendly environment while protecting employees from potential robbery situations. The... | |
| SafeChange™ Bullet Resistant Drive Up Pass Thru Windows from Protective Structures, Ltd. allow employees to pass food items of all sizes to customers pulling up in vehicles. The Bullet Resistant... | |
| SafeChange™ Bullet Resistant Walk Up Windows from Protective Structures, Ltd. allow employees to conduct transactions with customers walking up in both interior and exterior applications. The Bullet Resistant Walk Up... | |
| SafeChange™ Sliding Transaction Windows from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate, finished counter top and an integral non-ricochet deal tray. | |
| SafeChange™ Transaction Windows with a Horizontal Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an integral... | |
| SafeChange™ Transaction Windows with a Natural Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an integral... | |
| SafeChange™ Transaction Windows with a Rectangular Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an integral... | |
| SafeChange™ Transaction Windows with an Acrylic Circular Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an... | |
| SafeChange™ Transaction Windows with an Arched Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an integral... | |
| The SafeChange™ Clear Interlocking Package Exchange by Protective Structures, Ltd. is easy to operate and extends directly to the customer. Visibility is not restricted as the package exchange and window... | |
| The SafeChange™ Stainless Steel Interlocking Package Exchange by Protective Structures, Ltd. is easy to operate and extends directly to the customer. It is lined with UL listed bullet resistant material... | |
| Transaction Windows with a Vertical Offset Voice Port from Protective Structures, Ltd. are ballistic capture, three-sided framed units with a ballistic lined, plastic laminate finished counter top with an integral... | |
| When visibility is required, our StormDefend™ SD-TH600 FEMA tornado windows offer the perfect solution for nearly any application. |