Protective Structures, Ltd. Datasheets for Glass Materials

Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong, inert, biologically inactive, and corrosion resistant. 
Glass Materials: Learn more

Product Name Notes
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 4 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 5 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 8 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad...
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA).
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 2 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 2 (SPSA).
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 3 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 3 (SPSA).
ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 4 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 4 (SPSA).