Protective Structures, Ltd. Datasheets for Glass Sheets and Plate Glass
Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures.
Glass Sheets and Plate Glass: Learn more
| Product Name | Notes |
|---|---|
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 2 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 3 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 4 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 5 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Glass-Clad Polycarbonate UL-752 Level 8 from Protective Structures, Ltd. is lighter than laminated glass and offers higher degree of protection with less weight. Bullet resistant glass clad... | |
| ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 1 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level I (SPSA). | |
| ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 2 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 2 (SPSA). | |
| ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 3 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 3 (SPSA). | |
| ShotShield™ Bullet Resistant Laminated Glass UL-752 Level 4 from Protective Structures, Ltd. is a multiply annealed glass laminated meeting Underwriters Laboratories (UL) Standard 752 for Ballistic protection, Level 4 (SPSA). |