Chevron Lubricants Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
Product Name | Notes |
---|---|
FM Greases Developed specifically for food processing and canning, these odorless, tasteless, and water-resistant products are multipurpose lubricants suitable for all grease-lubricated machinery applications. FM ALC EP An aluminum complex... | |
FM Greases Developed specifically for food processing and canning, these odorless, tasteless, and water-resistant products are multipurpose lubricants suitable for all grease-lubricated machinery applications. FM CSC EP A high performance... | |
Lubricating Oils FM These premium industrial lubricants are engineered to deliver excellent antiwear and rust protection where incidental food contact may occur. Lubricating Oil FM-E Recommended for once-through applications such... | |
Lubricating Oils FM These premium industrial lubricants are engineered to deliver excellent antiwear and rust protection where incidental food contact may occur. Lubricating Oils FM ISO 100 Recommended for circulating... | |
Lubricating Oils FM These premium industrial lubricants are engineered to deliver excellent antiwear and rust protection where incidental food contact may occur. Lubricating Oils FM ISO 220, 460 Recommended as... | |
Lubricating Oils FM These premium industrial lubricants are engineered to deliver excellent antiwear and rust protection where incidental food contact may occur. Lubricating Oils FM ISO 32, 46, 68 Recommended... | |
A high-quality, high-performance, fully synthetic gearbox lubricant, specially developed to withstand the shock loads and extreme environmental temperature variations experienced by wind turbines. | |
A multi-purpose, aluminum complex thickened NSF H1 approved food machinery grease for grease-lubricated machinery in the food industry, such as canneries, beverage bottlers and canners and meat and poultry packers. | |
A PAO based, synthetic, food grade compressor oil recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air. | |
A premium performance, synthetic polyol ester-based turbine lubricant for use in modified aviation-type gas turbines in stationary and marine service. A special additive system imparts excellent high temperature thermal and... | |
A premium quality calcium sulfonate complex thickened NSF H1 food machinery grease with exceptional extreme pressure and rust protection properties, even when subjected to direct water spray, such as in... | |
A premium quality, medium ash, dispersant/detergent type gas engine oil formulated especially for landfill gas and sour gas applications. | |
An industry-leading, super premium quality engine oil that exceeds industry and engine manufacturers' performance requirements. Formulated using ISOSYN® technology, Delo 400 LE rivals synthetics in critical performance tests and contains... | |
Ashless, premium circulating oils for use in circulating systems of industrial equipment as well as gear boxes, including wet-end systems, dryer bearings, and calender stacks in paper machine systems. | |
Delo 400 heavy-duty motor oils are mixed fleet engine oils recommended for older four-stroke diesel and gasoline engines. Formulated with advanced additive technology, they provide excellent control of deposits and... | |
Delo 400 Multigrade SAE 15W-40 is a premium quality engine oil designed for pre-2007 engines and higher sulfur fuels (> 500 ppm sulfur). With exceptional soot dispersancy and wear control,... | |
Designed for non-geared gas, steam, and hydroelectric turbines bearing lubrication. They have exceptional thermal and oxidation stability, plus nonvolatile oxidation and corrosion inhibition to help minimize turbine down time. | |
Designed for subzero, arctic-type temperatures, Delo 400 Synthetic SAE 0W-30 is a mixed fleet motor oil recommended for naturally aspirated and turbocharged four-stroke diesel engines and four-stroke gasoline engines in... | |
Designed for use in the centralized lubrication systems of paper machines, including wet-end systems, dryer bearings, and calendar stacks, this product provides outstanding filterability, critical for use with ultra-fine filters... | |
Designed to meet the critical lubrication needs of combined cycle turbines, large heavy-duty industrial gas turbines, and gas and steam turbines with and without loaded gearboxes. GST 2300 oils have... | |
Designed to offer outstanding thermal and oxidation stability and to meet all OEM warranty requirements. A fully synthetic lubricant, it offers excellent lubrication in both extremely hot and extremely cold... | |
Designed to provide excellent wear protection for automotive gear sets operating in extremely cold conditions, where fluidity of the lubricant is critical to protect gears and bearings. . | |
For many open gears in industrial, mining, construction, and marine equipment. Open Gear Grease can also be used for chain and sprocket lubrication, or as a tenacious fifth wheel lubricant. | |
For open gears, wire ropes, cables; girth and pinion gears on rod and ball mills, rack and pinion gears on shovel dipsticks. | |
HDAX 7200 Low Ash Gas Engine Oil SAE 40 is the next generation of HDAX high performance gas engine oils. Recommended for four-stroke and selected two-stroke stationary engines, HDAX 7200... | |
High-performance crankcase oils recommended for use in farm machinery, construction equipment, marine, older two- and four-stroke diesel engines, and other off-highway applications where the SAE 30 or 40 grades are... | |
Intended specifically for the lubrication of ammonia compressors in industrial refrigeration systems, Capella® P 68 can be used in rotary screw, reciprocating, or rotary vane compressors. Capella P 68 provides... | |
Multipurpose lubricants recommended for use in spiral bevel and hypoid differentials, power dividers, and oil-lubricated steering axle wheel bearings. | |
Our ultra-durable air tool oils and rock drill oils provide maximum wear protection in all pulp and paper applications, protecting against water ingress and corrosion in pulping and wet end... | |
PAO based, synthetic, food grade compressor oil. recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air. | |
Premium grade, multipurpose gear lubricants that are ideally suited for gear sets exposed to extremely high temperatures and loads. Their exceptional thermal and oxidation stability and antiwear performance permit longer... | |
Premium grade, multipurpose gear lubricants that provide outstanding oxidation, corrosion, and rust protection for gear sets exposed to extremely high loads, with requirements for longer drain intervals. | |
Premium quality extreme pressure gear oils with excellent load carrying capacity, water demulsibility, oxidation stability, and corrosion protection for industrial enclosed gearing where an AGMA extreme pressure lubricant is specified. | |
Premium synthetic compressor oils formulated with PAO base fluids and designed to meet the requirements of modern high-output, higher temperature compressors. | |
Premium, synthetic compressor, bearing, and gear oils. These oils have outstanding thermal and oxidation stability and are recommended for air compressors, especially portable and stationary rotary, vane, and screw compressors,... | |
Premium-quality oils recommended for use in refrigeration compressor systems, Capella WF oils are manufactured using specially refined naphthenic mineral oils, assuring the exceedingly low pour points necessary for refrigeration compressor... | |
Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems. | |
Provide outstanding thermal and oxidation stability for industrial bearings and gears that require an R&O-type synthetic gear oil. . | |
Recommended as a rear axle and differential lubricant in over-the-road and off-road vehicles when operating under severe conditions and in extremely cold or hot environments. | |
Recommended for all types of enclosed industrial gearboxes, especially those running continuously at temperatures up to 107°C (225°F) or exposed to very cold temperatures as low as -46°C(-50°F), or under... | |
Recommended for four-stroke and selected two-stroke stationary engines, HDAX Low Ash Gas Engine Oils provide excellent oxidation and nitration resistance for engines fueled by natural or synthetic gas. | |
Recommended for lubrication of compressor cylinders and sliding worm gear surfaces in worm drive gear cases. | |
Recommended for many automotive or industrial equipment where the equipment suppliers recommend the use of a straight mineral oil. . | |
Recommended for two-stroke and selected four-stroke stationary engines that require an ashless-type engine oil and use natural or synthetic fuel gas. | |
Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may... | |
Recommended for use in natural gas screw compressors of all major manufacturers running on dry natural gas, or natural gas containing water or sour gases. | |
Recommended for use in pharmaceutical and cosmetic formulations where a high degree of purity and a grease-like consistency is required. | |
Seamer Oil FM was designed in conjunction with the Angelus Sanitary Can Machine Company to provide excellent anti-wear protection, oxidation stability, low foam properties and rust protection in can seaming... | |
Synthetic, diester-based oils recommended for portable and stationary rotary screw, rotary vane, and reciprocating compressors. | |
These highly refined, odorless, tasteless, crystal clear white mineral oils are used when a USP-grade (United States Pharmacopoeia) white mineral oil is required. The purity of Superla White Oils accounts... | |
Way Lubricants are friction modified and have proven excellence in the lubrication of ways in many machine tools, such as lathes, planers, shapers, drilling and tapping machine, including those operating... | |
Way Oils Vistac help provide extreme pressure and antiwear protection. Due to their adhesiveness, these oils form a tenacious film which resists being wiped away by the slowly moving parallel... | |
When "average" conditions turn into something more severe, you need to protect your valuable equipment with an engine oil that is made to perform under heavy loads and adverse conditions. |