Chevron Lubricants Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Chlorine-free straight cutting and grinding oils. Unique synthetic anti-weld components replace the chlorine and reduce the amount of sulfur and fat typically needed for difficult cutting operations. Light in color,... | |
| Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal... | |
| Multifunctional cutting fluids, primarily designed to cool and lubricate the contact point of the tool and the work piece. Soluble Oil B is recommended for metals (except magnesium) where maximum... | |
| Way Lubricants are friction modified and have proven excellence in the lubrication of ways in many machine tools, such as lathes, planers, shapers, drilling and tapping machine, including those operating... | |
| Way Oils Vistac help provide extreme pressure and antiwear protection. Due to their adhesiveness, these oils form a tenacious film which resists being wiped away by the slowly moving parallel... |