Chevron Lubricants Datasheets for Heat Transfer Fluids and Thermal Oils
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Transfer Fluids and Thermal Oils: Learn more
| Product Name | Notes |
|---|---|
| Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free... | |
| Chevron HTF P 200 is a silicate free coolant designed and approved for use in immersion or spray freezing equipment of packaged poultry or meat under the Federal Meat and... | |
| Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel,... | |
| Delo Extended Life Coolants (ELC) are recommended for virtually all diesel and natural gas engines and include patented technology that keeps cooling systems running cooler, cleaner, and with less downtime. | |
| Designed for use in the immersion or spray freezing equipment of packaged poultry or wrapped meat under the Federal Meat and Poultry Products Inspection Program, Chevron HTF P 200 is... | |
| HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. | |
| HDAX® Prediluted 40/60 Extended Life Coolant/Antifreeze is formulated with Chevron's patented carboxylate corrosion inhibitor technology for use in heavy duty stationary natural gas engines that require improved heat transfer... | |
| Heavy Duty Coolant is recommended for on-road, off-road and stationary applications where a fully formulated, non-extended life coolant is recommended by the OEM. |