Chevron Lubricants Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| A high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. This "combination" fluid lubricates... | |
| A multipurpose lubricant designed for transmissions, wet brakes, and hydraulic systems requiring a fluid meeting Allison C4, Caterpillar TO-4 or TO-4M specifications. | |
| A premium hydraulic oil specifically designed to give maximum pump protection in on-and off-highway heavy duty hydraulic applications. | |
| A unique, high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. Chevron Synthetic All-Weather... | |
| A versatile, multiviscosity lubricant designed to give robust protection to hydraulic pumps. The multiviscosity feature allows even and continuous power transmission over a wide temperature range with a minimum of... | |
| Ashless hydraulic oil for high performance industrial applications utilizing axial piston pumps where pressures may exceed 5000 psi, and vane- and gear-type pumps, and where applications are situated in environmentally... | |
| Chevron Arctic Drive Train Fluid is recommended for use in Caterpillar transmissions, final drives, wet brakes, and hydraulic systems operating in arctic conditions and requiring fluid meeting Caterpillar TO-4 requirements. | |
| Chevron Final Drive is designed specifically for heavy duty final drives and axles in severe service. It meets or exceeds CATERPILLAR® FD-1. | |
| Delo Trans Fluid ESI is recommended for use in heavy duty manual transmissions, such as those manufactured by Eaton and Meritor. Its exceptional thermal and oxidation stability, and antiwear performance... | |
| Designed to give maximum protection in both mobile and stationary hydraulic equipment in industrial applications as well as in environmentally sensitive areas. Its low temperature fluidity helps enable operations as... | |
| Designed to give robust protection to hydraulic pumps, and recommended for hydraulic or circulating oil systems, including marine on-deck machinery, hydraulic actuated loading bins, or equipment that require a wider... | |
| High performance lubricants designed for use in Caterpillar transmissions, final drives, wet brakes, Allison Powershift transmissions, torque converters and hydraulic systems requiring Allison C4 or Caterpillar TO-4 or TO-2 fluid. | |
| Intended to provide a cost-effective alternative in hydraulic ram and hydraulic motor applications operating in light to moderate service conditions. | |
| Provides excellent antiwear protection, oxidation and corrosion inhibition, foam and aeration suppression. Rando HD ISO 10 and 22 can be used as spindle lubricants where zinc-free oils are not a... | |
| Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack... | |
| Specially engineered for heavy duty automatic truck and bus transmissions operating in extended service, this product is officially approved by Voith and ZF for extended drain intervals and Allison TES-389... | |
| Specially formulated high viscosity and low pour point synthetic lubricant for year-round performance under severe climate and operating conditions. Fully meets newest Eaton spec, PS 164 (Rev 7), Mack TO-A... |