Chevron Lubricants Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A high performance grease specifically engineered for trailer axles and non-driven wheel-ends operating in a wide range of conditions. | |
| A high-quality, high-performance, fully synthetic gearbox lubricant, specially developed to withstand the shock loads and extreme environmental temperature variations experienced by wind turbines. | |
| A PAO based, synthetic, food grade compressor oil recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air. | |
| A premium performance, synthetic polyol ester-based turbine lubricant for use in modified aviation-type gas turbines in stationary and marine service. A special additive system imparts excellent high temperature thermal and... | |
| Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free... | |
| Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel,... | |
| Chlorine-free straight cutting and grinding oils. Unique synthetic anti-weld components replace the chlorine and reduce the amount of sulfur and fat typically needed for difficult cutting operations. Light in color,... | |
| Designed for subzero, arctic-type temperatures, Delo 400 Synthetic SAE 0W-30 is a mixed fleet motor oil recommended for naturally aspirated and turbocharged four-stroke diesel engines and four-stroke gasoline engines in... | |
| Designed to offer outstanding thermal and oxidation stability and to meet all OEM warranty requirements. A fully synthetic lubricant, it offers excellent lubrication in both extremely hot and extremely cold... | |
| HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. | |
| Multipurpose, high-performance grease for extreme pressure bearing applications, wide temperature range, and extended lubrication intervals. Ulti-Plex HV Synthetic Grease EP provides an alternative for high temperature applications. The uniform molecular... | |
| Multipurpose, high-performance grease for extreme pressure bearing applications, wide temperature range, and extended lubrication intervals. | |
| Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading... | |
| PAO based, synthetic, food grade compressor oil. recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air. | |
| Premium synthetic compressor oils formulated with PAO base fluids and designed to meet the requirements of modern high-output, higher temperature compressors. | |
| Premium, synthetic compressor, bearing, and gear oils. These oils have outstanding thermal and oxidation stability and are recommended for air compressors, especially portable and stationary rotary, vane, and screw compressors,... | |
| Provide high temperature stability. They have exceptional performance in the ASTM D 943 Turbine Oil Stability Test, and are recommended for extreme temperature bearing and circulating oil systems. | |
| Provide outstanding thermal and oxidation stability for industrial bearings and gears that require an R&O-type synthetic gear oil. . | |
| Recommended as a rear axle and differential lubricant in over-the-road and off-road vehicles when operating under severe conditions and in extremely cold or hot environments. | |
| Recommended for all types of enclosed industrial gearboxes, especially those running continuously at temperatures up to 107°C (225°F) or exposed to very cold temperatures as low as -46°C(-50°F), or under... | |
| Synthetic, diester-based oils recommended for portable and stationary rotary screw, rotary vane, and reciprocating compressors. | |
| When "average" conditions turn into something more severe, you need to protect your valuable equipment with an engine oil that is made to perform under heavy loads and adverse conditions. |