Deltrol Controls/Division of Deltrol Corp. Datasheets for Single Component Diaphragm Valves
Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill
Single Component Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally... | |
| 3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi) Features Up to 0.7 fl oz/sec at 2 psi Quick Connect and... | |
| The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve... | |
| The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. | |
| The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. | |
| The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110/120,... | |
| The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications... | |
| The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable... | |
| The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • | |
| The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered... | |
| The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal... |