ElectroCraft Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| DA43 Drives Technology: PMDC Servo-Linear Quadrants: 4 Nominal Current: 3A For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. | |
| EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small... | |
| SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in... | |
| Size: 42mm or Nema 17 Peak Torque: to 96 Ncm (136 oz-in) Continuous Torque: to 32 Ncm (45 oz-in) Speed: to 11,400 RPM Compact. Programmable. ElectroCraft PR integrated brushless DC... | |
| Size: 60mm or Nema 23 Peak Torque: to 89 Ncm (126 oz-in) Continuous Torque: to 52 Ncm (74 oz-in) Speed: to 9,460 RPM Compact. Programmable. ElectroCraft's PR integrated motor drive... | |
| Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now... | |
| Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing... | |
| The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or... | |
| The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide... | |
| This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured... |