Transducer Techniques, LLC Datasheets for Signal Amplifiers

Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more

Product Name Notes
MODEL DPM-2 The voltage-to-frequency microprocessor makes Transducer Technique's 4-digit panel mount meters the ideal solution for meeting the measurement, display and control requirements of noisy industrial applications, OEMs and system...
MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which...
MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept...
MODEL TIO-3000 The TIO-3000 System was originally designed to perform precision summing on 2, 3 , or 4 load cell signals for weighing applications. Development has progressed into accessory modules...
MODEL TMO-2 The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and...
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration...