The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating instrument. Zero to full scale output is specified at 4-20mA. The TMO-2A provides a floating shunt calibration circuit which applies calibration at the transducer, thereby eliminating errors duet line losses. The excitation supply incorporates a Wagner Ground to greatly improve Common Mode Rejection. The factory set bandwidth of the module is narrow to improve stability. The removal of a single capacitor will increase the frequency response DC to 10K Hz for dynamic data applications.
Transducer Techniques, LLC | |
---|---|
Product Category | Signal Conditioners |
Product Number | TMO-2A |
Product Name | Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module |
Signal Conditioning | Bridge Conditioner |
Form Factor | Panel / Chassis Mount |
Excitation | Voltage |
Outputs | Analog Voltage Output; Analog Current Output |
User Interface | None |