Embedded Data Systems Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
Product Name | Notes |
---|---|
The 1781-IA5S is an isolated 120 Volt AC or DC input module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with... | |
The 1781-IB5S is a DC Input Module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O... | |
The 1781-IM5S is a AC/DC Input Module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O... | |
The 1781-IN5S is a AC/DC Input Module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-OA5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O... | |
The 1781-OB5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-OC5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-OL5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-OM5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-OM5SC is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
The 1781-RC5S is a Relay Output. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O... | |
The 1781-RO5S is a Relay Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire... | |
Performs counter-in, analog/relay-out and repeater functions simultaneously. Integrated 100mw, 900 MHz SSFH radio for long-range performance. Outputs voltage, current and form-C relay status from remote sensors. Acts as a 900... | |
Records ROM ID with date and time stamp. TMEX Touch Memory File Structure. Works with ALL Dallas Semiconductor iButtons. 3Data is stored in removable DS1996 iButtons. Has Unique 64 bit... | |
Traceability - every PIR2 has a unique serial number. Supports all Maxim/Dallas Semiconductor iButtons. Collects the time and iButton identity for touch events. Secure NV Memory capacity to hold 500... |