Sentech America Datasheets for Board Cameras
Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices and CCTV security systems.
Board Cameras: Learn more
Product Name | Notes |
---|---|
The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed)... | |
The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS,... | |
The STC-83 is a full featured, low cost, XGA progressive scan machine vision board camera with a 1/3" monochrome CCD. The STC-83 features a full frame 30fps XGA output, partial... | |
The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go... | |
The STC-AFCM133DV is the newest addition to Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal... | |
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
The STC-B202A is a 1/1.8" monochrome CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
The STC-B83A is a 1/3" monochrome CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
The STC-BC152A is a 1/2" color CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
The STC-BC202A is a 1/1.8" color CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
The STC-BC33A is a 1/3" color CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
The STC-N64 is a low cost, high resolution, micro board, NTSC camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x... | |
The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD... | |
The STC-R645 is a 1/4", remote head, PAL, board-level camera that offers a crisp, high resolution, color video image. This microhead has a compact camera control unit (CCU) of 45... | |
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
The STC-SB33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” monochrome CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich... | |
The STC-SC33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
The STC-SC83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3” color CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... |