Chevron Lubricants Datasheets for Refrigerants, Antifreezes, and Cooling Liquids
Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
Refrigerants, Antifreezes, and Cooling Liquids: Learn more
Product Name | Notes |
---|---|
Chevron HTF E-100 is an exceptional quality single phase, ethylene glycol concentrate used in heat transfer applications or as an industrial coolant/antifreeze product. It is a readily biodegradable, silicate free... | |
Chevron HTF P 200 is a silicate free coolant designed and approved for use in immersion or spray freezing equipment of packaged poultry or meat under the Federal Meat and... | |
Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel,... | |
Delo Extended Life Coolants (ELC) are recommended for virtually all diesel and natural gas engines and include patented technology that keeps cooling systems running cooler, cleaner, and with less downtime. | |
HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. | |
HDAX® Prediluted 40/60 Extended Life Coolant/Antifreeze is formulated with Chevron's patented carboxylate corrosion inhibitor technology for use in heavy duty stationary natural gas engines that require improved heat transfer... | |
Heavy Duty Coolant is recommended for on-road, off-road and stationary applications where a fully formulated, non-extended life coolant is recommended by the OEM. |