Chevron Lubricants Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
Product Name | Notes |
---|---|
FM Greases Developed specifically for food processing and canning, these odorless, tasteless, and water-resistant products are multipurpose lubricants suitable for all grease-lubricated machinery applications. FM ALC EP An aluminum complex... | |
FM Greases Developed specifically for food processing and canning, these odorless, tasteless, and water-resistant products are multipurpose lubricants suitable for all grease-lubricated machinery applications. FM CSC EP A high performance... | |
A high performance grease specifically engineered for trailer axles and non-driven wheel-ends operating in a wide range of conditions. | |
A high temperature ball and roller bearing grease for antifriction bearings operating at high speeds (10,000 rpm or greater), high temperatures and where water or salt water will be present... | |
A highly refined grease that clings to metals, resists both wash-off and spin-off, and provides cold weather and high temperature performance. Its tenacious adherence provides protection against water wash off... | |
A lithium complex soap grease that provides rust protection, resistance to water washout, and extreme pressure properties for such uses as lubrication of trucks, tractors, and passenger cars, boat trailer... | |
A multi-purpose, aluminum complex thickened NSF H1 approved food machinery grease for grease-lubricated machinery in the food industry, such as canneries, beverage bottlers and canners and meat and poultry packers. | |
A premium quality calcium sulfonate complex thickened NSF H1 food machinery grease with exceptional extreme pressure and rust protection properties, even when subjected to direct water spray, such as in... | |
Delo Grease ESI is designed for a wide variety of on-road and off-road equipment applications. It is ideal for Class 6-8 trucks, protecting equipment in a diverse range of applications,... | |
Delo Greases EP are technically advanced, extreme pressure greases for a wide variety of on-highway and light duty off-road vehicles. Delo Greases EP are specially formulated for extreme pressure, wheel... | |
Delo Heavy Duty EP greases are ideal for a wide variety of on- and off-highway construction and maintenance vehicles, including tri-axle dump trucks and cement mixers, as well as a... | |
For applications where 3% molybdenum content is required to meet OEM warranty specification requirements. A unique additive technology makes this product tenacious in adhering to metal surfaces in demanding heavy... | |
For applications where 5% molybdenum content is required to meet OEM warranty specification requirements, a unique additive package makes this product tenacious in adhering to metal surfaces in demanding heavy... | |
For many open gears in industrial, mining, construction, and marine equipment. Open Gear Grease can also be used for chain and sprocket lubrication, or as a tenacious fifth wheel lubricant. | |
For wheel bearings, roller bearings, electric motor bearings, conveyor bearings, and grease-filled geared motors. Black Pearl Greases EP offer outstanding resistance to water washout and have outstanding film strength and... | |
General purpose, extreme pressure (EP) greases for both automotive and industrial applications where a moly-type grease is recommended. Typical applications incude roller chains, gears, cables, trunions slides, sheaves, chassis, u-joints,... | |
Meets the AGMA CG-1, CG-2, and CG-3 requirements and is especially designed for the lubrication of high-speed grease lubricated grid, gear or chain flexible couplings where high centrifugal forces are... | |
Multipurpose, high-performance grease for extreme pressure bearing applications, wide temperature range, and extended lubrication intervals. Ulti-Plex HV Synthetic Grease EP provides an alternative for high temperature applications. The uniform molecular... | |
Multipurpose, high-performance grease for extreme pressure bearing applications, wide temperature range, and extended lubrication intervals. | |
Our product to use in the most demanding applications. This product features synthetic base oil in a lithium complex thickener system. Provides excellent corrosion protection, water resistance, and shock loading... | |
Recommended as a premium general purpose automotive and industrial grease where extreme low temperature performance is required. | |
Recommended for industrial applications subjected to very high temperatures requiring a lubricant that will not melt. Typical applications are plain or journal bearings, antifriction bearings, gear cases in kiln cars,... | |
Ulti-Plex Greases EP are multipurpose, high performance greases specially formulated for extreme pressure bearing applications operating under high and low temperature conditions. They are ideal for a wide variety of... | |
Versatile, multipurpose, extreme pressure greases with high adhesive properties, even where wet, muddy, and dusty conditions exist, such as in automotive, mining, construction, and marine applications. | |
Water resistant, extreme pressure, heavy duty chassis, non-disc brake, wheel bearing and general purpose lubricating greases. |