Sinotech Datasheets for Manual Pulse Generators
Manual pulse generators institute a command pulse when the handle is turned manually.
Manual Pulse Generators: Learn more
Product Name | Notes |
---|---|
Shaft diameter Φ6mm or Φ8mm, clamping flange, housing diameter Φ38mm. Low price at high performance, small volume, light weight, easy for installing. Applications: Measure the distance, stop dog positioning, curtained... | |
Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC, 24V DC. Customer's logo available. Applications: Industrial... | |
Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery. |