Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type.
Power supply; 5V DV, 12V DC, 24V DC.
Customer's logo available.
Applications:
Industrial tooling machinery.
Sinotech | |
---|---|
Product Category | Rotary Encoders |
Product Number | ISM8060 |
Product Name | 80mm Incremental Solid Shaft Manual |
Encoder Technology | Optical |
Encoder Type | Incremental; Manual Pulse Generator |
Encoder Output | Quadrature |
Output Signal | Square Wave |
Counts / Revolution | 100 (counts/revolution) |