Shaft diameter Φ6mm or Φ8mm, clamping flange, housing diameter Φ38mm.
Low price at high performance, small volume, light weight, easy for installing.
Applications:
Measure the distance, stop dog positioning, curtained door, textile machines.
Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type.
Power supply; 5V DV, 12V DC.
Customer's logo available.
Applications:
Industrial tooling machinery.
Sinotech | Sinotech | |
---|---|---|
Product Category | Rotary Encoders | Rotary Encoders |
Product Number | ISC3806 | ISC3806 |
Product Name | 38mm Incremental Solid Shaft | 60mm Incremental Solid Shaft Manual |
Encoder Technology | Optical | Optical |
Encoder Type | Incremental | Incremental; Manual Pulse Generator |
Encoder Output | Quadrature | Quadrature |
Output Signal | Square Wave | Square Wave |
Counts / Revolution | 100 to 2500 (counts/revolution) | 100 (counts/revolution) |