Mecmesin Corporation Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
Product Name | Notes |
---|---|
'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features Peak hold of... | |
Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features Miniature... | |
Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and... | |
Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of... | |
It can be used handheld or fixed to a manual or motorised test stand for excellent testing performance, providing consistently accurate force measurement. For improved accuracy and additional functionality, have... | |
It can be used handheld or fixed to a manual or motorised test stand for optimum testing performance. The AFG offers enhanced test options including; Intuitive keypad for easy access... | |
Our mid-range low-cost analogue force gauges are ideal for applications where quick and simple force measurement is required up to 30 kilogram-force. Designed to hold the peak reading, these gauges... | |
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. | |
The Compact Force Gauge+ is a lightweight, pocket-sized alternative to the analogue spring balance, and includes RS232 output for easy data transmission to peripheral devices. Powered by AA batteries, the... | |
The hand gripper enables force measurement of hand exertion to assess; Rehabilitation from injury Occupational health assessment Disabilities Medical & clinical research Sports science | |
The pinch sensor is ideal for obtaining a quantitative measure of finger strength for rehabilitation and research purposes. Within the automotive industry, closing forces can be tested to comply... | |
Mecmesin's pedal force sensor is designed to measure the forces required to operate brake, accelerator and clutch pedals. Lightweight and compact Sensor mounts directly onto the pedal Non-slip surface to... | |
The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order... |