Mecmesin Corporation Gram Force Gauges

Description
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Clockwise and counter-clockwise action Peak hold function Accuracy ±2% of full scale Available in two sizes - DGD-1 to DGD-8 and also DGD-9 Very simple, portable and easy-to-use 7 Models 5gf to 1000gf Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb) Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb) (Calibration certificate available, at additional cost)

Suppliers

Company
Product
Description
Supplier Links
The cheapest and simplest way to measure low forces below 1000gf These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests. For improved precision and test functionality, have a look at our Digital Force Gauges. Key Features Clockwise and counter-clockwise action Peak hold function Accuracy ±2% of full scale Available in two sizes - DGD-1 to DGD-8 and also DGD-9 Very simple, portable and easy-to-use 7 Models 5gf to 1000gf Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb) Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb) (Calibration certificate available, at additional cost)

The cheapest and simplest way to measure low forces below 1000gf
These handheld gauges offer a very quick and easy method of measuring forces between 1 and 1000 grams force. Each gauge is equipped with a slave pointer to indicate the peak reading - suitable for measuring very basic tests.
For improved precision and test functionality, have a look at our Digital Force Gauges.

Key Features

  • Clockwise and counter-clockwise action
  • Peak hold function
  • Accuracy ±2% of full scale
  • Available in two sizes - DGD-1 to DGD-8 and also DGD-9
  • Very simple, portable and easy-to-use

7 Models 5gf to 1000gf
Dimensions - Models DGD-1 to DGD-8 Length: 92mm (3.6"), Width: 44mm (1.7"), Weight: 78g (0.17lb)
Dimensions - Models DGD-9 Length: 134mm (5.2"), Width: 56mm (2.2"), Weight: 173g (0.38lb)
(Calibration certificate available, at additional cost)

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Load Sensors
Product Number Gram Force Gauges
Force Rating 0.0110 to 2.2 lbs (0.0050 to 0.9998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Compression Load Cell - RLS100 - RDP Electrosense
Specs
Force Rating 221 lbs (100 kg)
Force Measured Compression
Package Plate / Platform
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
IEPE Force Sensor - 1050V3 - Dytran by HBK
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension; Compression
View Details