Fuji Electric Corp. of America Datasheets for DC Motor Drives

DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more

Product Name Notes
Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive /...
Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC...
Ideal for OEMs, the FRENIC-Ace is a high-performance, full-featured Drive designed to suit a wide variety of applications. The FRENIC-Ace offers advanced integration capabilities including applied power ratings, sensorless dynamic...