Golden Collar Technology Co., Ltd . Datasheets for Stirring Rods

Stirring rods are pieces of hollow or solid glass tubing used to stir materials or used to spread media on a Petri dish.


Stirring Rods: Learn more

Product Name Notes
As a trusted manufacturer of precision laboratory equipment, we introduce our 100% Pure PTFE Magnetic Stir Bars – engineered for maximum chemical inertness, heat resistance, and long-lasting performance in the...
Lab Stirrer Bars, commonly known as magnetic stir bars, are an indispensable tool in any scientific or research setting where liquid mixing is required. These small but mighty gadgets are...
Our high-performance PTFE mixers are designed to meet the demanding requirements of a wide range of industrial, laboratory and production environments. Our PTFE mixers are known for their excellent chemical...
Our PFA(perfluoroalkoxy) electrodes can be welded to pfa, ptfe, fep and other fluoroplastic materials.Available in different sizes and shapes, they are designed for precision welding applications requiring excellent chemical resistance...
Our PTFE Propellers are engineered to withstand the test of time, ensuring that you get the maximum value out of your purchase. The exceptional material properties of PTFE provide resistance...
PTFE (polytetrafluoroethy lene) Magnetic Mixer Stir Bars is a stirring tool used in laboratory magnetic stirrer. They are usually made of corrosion-resistant polytetrafluoroethyl ene, which is similar in structure to...