Schaltbau GmbH Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Switchgear for rolling stock The switches of series SD, SE, SDE and SCO have a modular design and can be used for the function disconnect, earthing, disconnect and earthing as...
BFH Series timetable holders are designed for fixing timetables and other printed documents on driver’s desks of locomotives or traction units. The clamping yokes can be unscrewed and mounted in...
Features Variants: 2× 8-pole Gigabit Ethernet module, shell orange 1× 8-pole Gigabit Ethernet module + 16 signal contacts, shell yellow 1× 8-pole Gigabit Ethernet module, shell green Shells: The shells...
Modular design of LV charging connectors extended For companies which maintain their own lift truck fleet, battery management is crucial in sustaining truck uptime in their distribution centres. Thanks to...
PDD-100 Tragbares Bedienpult für fahrerlose U-Bahnzüge
Single terminal bolts of Schaltbau are easily incorporated in devices for the purpose of electrical termination. They are designed for currents and voltages applicable to materials handling and rail vehicle...
The connector complies with the requirements of UIC 558 VE (until 1994: UIC 568VE). It connects lines used for remote control of lights and doors or for public address systems...
The equipment is designed for all UIC voltages, from 1 kV AC up to 3 kV DC. The equipment usually is built in behind a door und connected to that...
With the CP series Schaltbau is introducing once more an innovative concept to the switchgear market. The arc-handling is done exclusively by permanent-magnetic blowout. This patented technology ensures fully bi-directional...