Schaltbau GmbH Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
| Product Name | Notes |
|---|---|
| A wide range of AC or DC contactors up to 1,500 volts rated insulation voltage and 320 A continuous current are based on the modular C195 range. The C195 X... | |
| Battery contactors for industrial trucks AFS Series contactors are designed for use with electric vehicles in material handling. They are mainly used as motor contactors and much demanded as replacement... | |
| C137, C163 and C164 series contactors are suitable for handling DC loads in the range of 40 A up to 140 A for the most common coil voltages up to... | |
| C330 is the first ever compact high-performance contactor to cover MCS Level 2 (1,500) and MCS Level 3 (3,000 A). The series features a compact, open-isolation concept which prevents rupture... | |
| Cam contactors of the series C155, C156 and C157 are 2, 3 and 4 pole switchgears for AC and DC with cam switching elements of the S307 series for 250... | |
| Cam-operated switching elements of Schaltbau are designed for DC and AC applications. Notwithstanding their compact design the series feature an extraordinary breaking capacity which is owed to the double-break contacts... | |
| Efficient and compact single-pole DC NO contactors up to 1,500 volts switching voltage, continuous currents up to 500 amps and high inrush and short-time currents for most diverse e-mobility applications. | |
| Features Compact dimensions – high rated insulation voltage Ui up to 1,500 volts Small dimensions – big performance! Nevertheless, all the air gaps in the contact area have been... | |
| Features Robust design, simple maintenance The cam contactors C158 and C159 are designed for switching loads frequently. The switching elements can be replaced individually. DC version with blowout magnets and... | |
| From the universally configurable series C152, C153 and C154 result 2, 3 and 4 pole contactors for AC and DC with cam switching elements of the S306 series for 160... | |
| Handling up to 1,500 amps, the C305 series is a compact high-performance contactor to cover MCS Level 2. With built-in energy-saving features, integrated thermal design, and consistent performance under continuous... | |
| Powerful electric vehicles usually use two battery banks, each with 400 volts, interconnected to form an 800 volt system in the drive train. This ensures high performance while driving. Only... | |
| Schaltbau’s competitively-priced all-in-one device is a combination of line contactor, main fuse and manual cut-off switch in which additional devices as well as an optional horn can be integrated. Main... | |
| Schaltbau’s new compact bi-directional DC contactors C800 series for automotive applications in the modern mobility industry. They switch high power in a small space and have a making capacity of... | |
| The AC and DC contactor CH1130 is an update of the CH range tried and tested over many decades, the four series of which it supersedes. The design was completely... | |
| The bi-directional DC and AC contactors of the C303 series are designed for operating voltages up to 1,500 volts and can carry currents of up to 500 amps continuously. Magnetic... | |
| The bi-directional DC contactors C300 switch high power in the smallest space. With a making capacity of up to 4,500 amperes, the extremely compact series is suitable for applications with... | |
| The bi-directional DC contactors switch high powers in a small space. With a making capacity of up to 2,500 amps, the compact switchgear is suitable for applications with high inrush... | |
| The bidirectional DC contactors of the C320 series extend the application range of the successful C310 and C360 series. The compact devices switch even higher powers. With a rated short-circuit... | |
| The C295 is a double pole NO contactor for AC and DC applications up to 1,600 V and 120 A of continuous current. The DC designs possess blowout magnets and... | |
| The C805 series meets the growing demand for high-performance, compact solutions that align with rapid electrification. Engineered for seamless integration and by handling up to 1,500 amps C805 contactors are... | |
| The C830 series meets the growing demand for high-performance, compact solutions that align with rapid electrification. Handling up to 3,000 amps in a compact design the series supports all kind... | |
| The CF series from Schaltbau is an extremely modular switchgear concept. Variants with 1 to 6 main contacts are available. If required, these can be individually configured as normally open... | |
| The DC contactor C100 is designed with a magnetic blowout mechanism. It you can switch battery voltages of up to 80 volts unidirectionally. The single-pole NO contactor is available in... | |
| The double pole DC contactor C294 can switch on and carry high currents. It was designed for switching frequently under load. Thanks to an optimised design, the C294 achieves a... | |
| The outstanding feature of the CT range is the unprecedented combination of electromagnetic and permanent-magnetic blowout in one device. In contrast with power contactors with only electromagnetic blowout, the electric... | |
| The single-pole NO contactor C193 can switch on and carry high currents. It was designed for switching loads frequently. The C193 is available as an AC or DC contactor. The... | |
| These Schaltbau switching elements are operated by cam disks, so both the operating position and the operating sequence can be determined arbitrarily. Cam-operated switching elements are typically used as auxiliary... | |
| This multi-pole AC or DC contactor of up to 800 V can switch and carry currents up to 30 A. Different combinations are possible for the 4 main contact pairs:... | |
| Unlike the S005 Series the S007 Series cam-operated switching elements feature a solid contact bridge which is silver-plated at the contact points (thickness 1 mm). The fixed contact where the... | |
| Versions with permanent-magnetic blowout Switching elements with permanent-magnetic blowout can only be used for DC applications. Thus polarity is important with permanent-magnetic blowout. The positive terminal bolt is clearly marked... | |
| With the bi-directional C110B DC contactor, Schaltbau offers an economic solution for the switching of battery voltages of up to 48 volts (80 volts rated insulation voltage). The single-pole NO... | |
| With the CA series contactors, Schaltbau provides a switchgear concept for the safe disconnection of inverters. In the New Energy sector, the CA contactor safely disconnects the central inverter from... | |
| With the compact contactors of the CL series, we offer an economic and environmentally friendly solution for the switching of DC and AC currents in the medium power range. The... | |
| With the double-pole contactors of the CU range, Schaltbau expands its array of new and innovative switchgear in the power category up to 1000 A. The switchgear ensure low-wear and... |