Single terminal bolts of Schaltbau are easily incorporated in devices for the purpose of electrical termination. They are designed for currents and voltages applicable to materials handling and rail vehicle equipment. The EKS127 Series terminal bolts can be used as individual terminals or mounted onto a rail to form a terminal block, where connections are made by cable lugs, terminal tags, or bus bar. They are often used as insulated mounting support for switching elements or in other electrical components.
Features
4 different sizes available
Mounted with 2 M4 screws
Option for rail mounting, fixed with split ring
Rugged design
Base flame retardant to UL 94 V-0
Applications
Mounting and distribution panels
Terminal blocks
Keylock switches
Emergency disconnect switches, e.g. S135
Accessories for rail mounting
Split ring:
HR-abc for EKS127 a /N, EKS127 b /N, EKS127 c /N
HR-d for EKS127 d /N
Spacer sleeve:
DB-abc for EKS127 a /N, EKS127 b /N, EKS127 c /N
DB-d for EKS127 d /N
For use and application see catalogue B100
Special variant
Presented on this site are only stock items which can be supplied in short delivery time.
If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.
Single terminal bolts of Schaltbau are easily incorporated in devices for the purpose of electrical termination. They are designed for currents and voltages applicable to materials handling and rail vehicle equipment.
The EKS127 Series terminal bolts can be used as individual terminals or mounted onto a rail to form a terminal block, where connections are made by cable lugs, terminal tags, or bus bar.
They are often used as insulated mounting support for switching elements or in other electrical components.
Features
- 4 different sizes available
- Mounted with 2 M4 screws
- Option for rail mounting, fixed with split ring
- Rugged design
- Base flame retardant to UL 94 V-0
Applications
- Mounting and distribution panels
- Terminal blocks
- Keylock switches
- Emergency disconnect switches, e.g. S135
Accessories for rail mounting
- Split ring:
- HR-abc for EKS127 a /N, EKS127 b /N, EKS127 c /N
- HR-d for EKS127 d /N
- Spacer sleeve:
- DB-abc for EKS127 a /N, EKS127 b /N, EKS127 c /N
- DB-d for EKS127 d /N
For use and application see catalogue B100
Special variant
- Presented on this site are only stock items which can be supplied in short delivery time.
- If you need a special variant feel free to contact us. Maybe the type of switching element you are looking for is among our many special designs. If not, we can also supply customized designs. In this case, however, minumum order quantities apply.