Schaltbau GmbH Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Features Screen size: 8” / 10.4” / 1 2.1”, up to 21”, Resistive/capacitive touch panel Processor: Freescale TM iMX6®–Quad ARM®–Quad ARM® Cortex up to 1.8 GHz / Intel E3940 up to 1.8 GHz / FreescaleTM i.MX6®–Quad... |