Schaltbau GmbH Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| By default, S126 Series keylock switches come with cam-operated switching elements of Series S007 A featuring a current rating of 25 A. Alternatively, the keylock switch is also available with... | |
| S860 Series keylock switches are fitted with S800 a Series snap-action switches, which have a current rating of 10 A. The S800 a is a Form C SPDT snap-action switch... |