RegalRexnord Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Adjustable Support Bracket for Guide Rail, Made of Stainless Steel. 0.25 Inches Thick and 6.5 Inches Long. Used with 3/8 Inch Bolts
Adjusting Rod 020 Jointed With A Diameter of 1/2 Inch and a Length of 3 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 1/2 Inch and a Length of 5 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 1/2 Inch and a Length of 7 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 1/2 Inch and a Length of 9 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 5/8 Inch and a Length of 10 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 5/8 Inch and a Length of 4 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 5/8 Inch and a Length of 6 Inches In Stainless Steel
Adjusting Rod 020 Jointed With A Diameter of 5/8 Inch and a Length of 8 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 1/2 Inch and a Length of 15 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 1/2 Inch and a Length of 3 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 1/2 Inch and a Length of 5 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 1/2 Inch and a Length of 7 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 1/2 Inch and a Length of 9 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 5/8 Inch and a Length of 10 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 5/8 Inch and a Length of 12 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 5/8 Inch and a Length of 4 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 5/8 Inch and a Length of 6 Inches In Stainless Steel
Adjusting Rod 020 With A Diameter of 5/8 Inch and a Length of 8 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 3/8-16 Inch Thread, and a Length of 3 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 3/8-16 Inch Thread, and a Length of 5 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 3/8-16 Inch Thread, and a Length of 7 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 3/8-16 Inch Thread, and a Length of 9 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 5/16-18 Inch Thread, and a Length of 3 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 5/16-18 Inch Thread, and a Length of 5 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 5/16-18 Inch Thread, and a Length of 7 Inches In Stainless Steel
Adjusting Rod 212 With A Diameter of 1/2 Inch, 5/16-18 Inch Thread, and a Length of 9 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 3/8-16 Inch Thread, and a Length of 10 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 3/8-16 Inch Thread, and a Length of 4 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 3/8-16 Inch Thread, and a Length of 6 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 3/8-16 Inch Thread, and a Length of 8 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 5/16-18 Inch Thread, and a Length of 10 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 5/16-18 Inch Thread, and a Length of 4 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 5/16-18 Inch Thread, and a Length of 6 Inches In Stainless Steel
Adjusting Rod Jointed 232 With A Diameter of 5/8 Inch, 5/16-18 Inch Thread, and a Length of 8 Inches In Stainless Steel
Aluminum Rail Extrusion Combination Group B. 10 Feet Long. Used as Support Guides Used with Standard 5/16 Inch Hex Bolts
Aluminum Rail Extrusion Combination Group B. 20 Feet Long. Used as Support Guides Used with Standard 5/16 Inch Hex Bolts
Aluminum Rail Extrusion Combination Group C. 10 Feet Long. Used as Support Guides Used with Standard 1/4 Inch Hex Bolts
Aluminum Rail Extrusion Combination Group D. 20 Feet Long. Used as Support Guides Used with Standard 5/16 Inch Hex Bolts
Bipod Support Base with Cross Tie. 16.93 Inches Length, 7.28 Inches Height. 1-1/2 Inch Pipe Size, 5/8-11 Inch Thread. Reinforced Polyamide Base, Brass Threaded Inserts, Stainless Steel Hardware.
Bipod Support Base with Cross Tie. 16.93 Inches Length, 7.28 Inches Height. 2 Inch Tube Size, 5/8-11 Inch Thread. Reinforced Polyamide Base, Brass Threaded Inserts, Stainless Steel Hardware.
Bipod Support Base. 19.29 Inches Length, 5.71 Inches Height. 1-1/2 Inch Pipe Size, 5/8-11 Inch Thread. Reinforced Polyamide Base, Brass Threaded Inserts, Stainless Steel Hardware.
Bipod Support Base. 19.29 Inches Length, 5.71 Inches Height. 2 Inch Tube Size, 5/8-11 Inch Thread. Reinforced Polyamide Base, Brass Threaded Inserts, Stainless Steel Hardware.
Bipod Support Base. 19.29 Inches Length, 5.71 Inches Height. 2 Inch Tube Size, M16 Thread. Reinforced Polyamide Base, Brass Threaded Inserts, Stainless Steel Hardware.
Bracket Body 203L Made of Polyamide with Stainless Steel Washer. Rod Not Included
Bracket with Eyelet and Nut - 253N. Stainless Steel Bracket and Hardware. 1/2 Inch Rod Diameter. Rod Not Included
Bracket with Eyelet and Nut - 253N. Stainless Steel Bracket and Hardware. 5/8 Inch Rod Diameter. Rod Not Included
Bracket with Hex Hand Knob - 253K. Stainless Steel Bracket and Hardware, Knob In Polyamide. 1/2 Inch Rod Diameter. Rod Not Included
Bracket with Hex Hand Knob - 253K. Stainless Steel Bracket and Hardware, Knob In Polyamide. 5/8 Inch Rod Diameter. Rod Not Included
Bracket with Hex Head Bolt - 253B. Stainless Steel Bracket and Hardware. 1/2 Inch Rod Diameter. Rod Not Included
Bracket with Hex Head Bolt - 253B. Stainless Steel Bracket and Hardware. 5/8 Inch Rod Diameter. Rod Not Included
Chain Guide Flat Profile ULF™ Polyethylene (Metric) 60 Meters Long, 40mm Wide x 3mm High
Chain Guide Mounting Block. 5/16-18 Inch or M8 Bolt Size. Reinforced Polyamide Material. 0.59 Inches Height, 0.66 Inches Width, 0.79 Inches Length
Chain Guide Profile - 367 in UHMWPE Material. Black in Color. 10 Feet Long, 1.57 Inches Top Surface Area (Width), 0.39 Inch Thickness
Chain Guide Profile - 367 in ULF™ Material. Reddish-brown in Color. 10 Feet Long, 1.57 Inches Top Surface Area (Width), 0.39 Inch Thickness
Compression Clip In Acetal (POM) for Light Duty Applications. Uses 5/16 Inch Fastener.
Compression Clip In Aluminum. Uses 5/16 Inch Fastener. Requires Backing Plate when attaching to a connecting rod.
Compression Clip In Anodized Aluminum. Uses 5/16 Inch Fastener. Requires Backing Plate when attaching to a connecting rod.
Corner Track Kit - 90 Degree 30 Inch Radius With 0.375 Inch Thick Rectangular Cross Section Made Of ULF™ Ultra Low Friction Material
Corner Track Kit - 90 Degree 30 Inch Radius With 0.625 Inch Thick Rectangular Cross Section Made Of ULF™ Ultra Low Friction Material
Corner Track Kit - 90 Degree 30 Inch Radius With 0.75 Inch Thick Rectangular Cross Section Made Of ULF™ Ultra Low Friction Material
Cross Block with Quick-Set Feature. Vertical Diameter 1/2 Inch and Horizontal Diameter 1/2 Inch. Clamps and Knobs in Polyamide Material, Stainless Steel Eyebolts
Cross Block with Quick-Set Feature. Vertical Diameter 1/2 Inch and Horizontal Diameter 5/8 Inch. Clamps and Knobs in Polyamide Material, Stainless Steel Eyebolts
Cross Block with Quick-Set Feature. Vertical Diameter 5/8 Inch and Horizontal Diameter 5/8 Inch. Clamps and Knobs in Polyamide Material, Stainless Steel Eyebolts
Cross Block. Body in Acetal (POM) Material, Stainless Steel 1/4-20 Inch Bolts and Nickel Plated Brass Nuts. For Horizontal or Vertical Adjustment. Connects Two Round Rods at 90 Degree Angle.
Cross Clamp with Ratchet Handling Clamp - Square Bore. Vertical Diameter 5/8 Inches and Horizontal Diameter 1-1/2 Inch Tube. Body and Handle Reinforced Polyamide, Stainless Steel Hardware, With Threaded Insert...
Double Rail Clamp With Round Hole, Stainless Steel Material. C-Rail Center 2.5 Inch. Use 5/16 Inch or M8 Bolts
Double Rail Clamp With Round Hole, Stainless Steel Material. C-Rail Center 3.25 Inch. Use 5/16 Inch or M8 Bolts
Double Rail Clamp With Round Hole, Stainless Steel Material. C-Rail Center 3.75 Inch. Use 5/16 Inch or M8 Bolts
Double Rail Clamp With Square Hole, Stainless Steel Material. 3 Inch Width. C-Rail Center 2.5 Inch. Use 5/16 Inch or M8 Bolts
Double Rail Clamp With Square Hole, Stainless Steel Material. C-Rail Center 3.25 Inch. Use 5/16 Inch or M8 Bolts
Ell Tee Edge Guide 10 Feet Long, 14 Gauge Stainless Steel Sheath, Guide Material in UHMWPE (white). 0.83 Inches Height x 1.25 Inches Total Width
Ell Tee Edge Guide 10 Feet Long, 14 Gauge Stainless Steel Sheath, Guide Material in ULF™. 0.83 Inches Height x 1.25 Inches Total Width
Fixed Guide Rail Bracket in 304 Stainless Steel. 11.5 Inches Long x 1.71 Inches Wide
Guide Rail Bracket with Eyebolt - 210. Body and Cap Made Of Polyamide, Nickel Plated Knob and Stainless Steel Hardware. 1/2 Inch Rod Diameter.
Guide Rail Bracket with Eyebolt - 210. Body and Cap Made Of Polyamide, Nickel Plated Knob and Stainless Steel Hardware. 5/8 Inch Rod Diameter.
Guide Rail Bracket with Stainless Steel Swivel Head, 203LHS, Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Swivel Head and Hardware, 1/2 Inch Rod Diameter
Guide Rail Bracket with Stainless Steel Swivel Head, 203LHS, Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Swivel Head and Hardware, 5/8 Inch Rod Diameter
Guide Rail Bracket with Swivel Head, 203LTC, Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Hardware, 1/2 Inch Rod Diameter
Guide Rail Bracket with Swivel Head, 203LTC,Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Hardware, 5/8 Inch Rod Diameter
Guide Rail Clamp for Round Rods. Body in Acetal (POM) Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass. For 1/2 Inch Diameter Rod
Heavy Duty Cross Block, 1 Knobs, 1 Nut. Body and Knobs in Polyamide Material, Knob with Brass Insert. For One Sided Adjustment. Rod A 1/2 Inch Diameter and Rod B...
Heavy Duty Cross Block, 1 Knobs, 1 Nut. Body and Knobs in Polyamide Material, Knob with Brass Insert. For One Sided Adjustment. Rod A 5/8 Inch Diameter and Rod B...
Heavy Duty Cross Block, 2 Knobs. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Horizontal and Vertical Adjustment. Rod A 1/2 Inch Diameter and Rod B 1/2...
Heavy Duty Cross Block, 2 Knobs. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Horizontal and Vertical Adjustment. Rod A 1/2 Inch Diameter and Rod B 5/8...
Heavy Duty Cross Block, 2 Knobs. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Horizontal and Vertical Adjustment. Rod A 5/8 Inch Diameter and Rod B 5/8...
Heavy Duty Cross Block, 2 Nuts. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Permanent Positioning. Rod A 1/2 Inch Diameter and Rod B 1/2 Inch Diameter.
Heavy Duty Cross Block, 2 Nuts. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Permanent Positioning. Rod A 1/2 Inch Diameter and Rod B 5/8 Inch Diameter.
Heavy Duty Cross Block, 2 Nuts. Body and Knobs in Polyamide Material, Knob with Brass Insert. For Permanent Positioning. Rod A 5/8 Inch Diameter and Rod B 5/8 Inch Diameter.
Heavy Duty Guide Rail Bracket With Eyebolt Made of Polyamide with Nickel Plated Steel Thread Knob and Stainless Steel Hardware. 1/2 Inch Rod Diameter
Heavy Duty Guide Rail Bracket With Eyebolt Made of Polyamide with Nickel Plated Steel Threaded Knob and Stainless Steel Hardware. 5/8 Inch Rod Diameter
Heavy Duty Stainless Steel Bracket with Nut. 1/2 Inch Rod Diameter. Sanitary Design. High Temperature and Corrosion Resistant
Heavy Duty Stainless Steel Bracket with Nut. 5/8 Inch Rod Diameter. Sanitary Design. High Temperature and Corrosion Resistant
Heavy Duty Stainless Steel Bracket with Polyamide Knob. 1/2 Inch Rod Diameter. Sanitary Design. High Temperature and Corrosion Resistant
Heavy Duty Stainless Steel Bracket with Polyamide Knob. 5/8 Inch Rod Diameter. Sanitary Design. High Temperature and Corrosion Resistant
J-Leg Profile in UHMWPE Material. 10 Feet Long, 0.75 Inches Top Surface Area (Width), 0.13 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar with 0.13 Clip...
J-Leg Profile in UHMWPE Material. 10 Feet Long, 0.75 Inches Top Surface Area (Width), 0.13 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar with 0.19 Clip...
J-Leg Profile in UHMWPE Material. 10 Feet Long, 2.88 Inches Top Surface Area (Width), 0.19 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar
J-Leg Profile in UHMWPE Material. 10 Feet Long, 3 Inches Top Surface Area (Width), 0.13 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar
J-Leg Profile in UHMWPE Material. 20 Feet Long, 0.94 Inches Top Surface Area (Width), 0.31 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar
J-Leg Profile in UHMWPE Material. 20 Feet Long, 1.5 Inches Top Surface Area (Width), 0.25 Inch Thickness. Clips Onto 1/8 Inch, 11 or 12 Guage Flat Bar
J-Leg Profile ULF™ Polyethylene (Metric) 40 Meters Long, 20mm Wide x 10mm High, 3mm in Thickness. Clips onto 1/8 Inch, 11 or 12 Gauge Flat Bar
J-Leg Profile ULF™ Polyethylene (Metric) 40 Meters Long, 24mm in Total Width x 13mm High, 3mm in Thickness. Clips onto 1/8 Inch, 11 or 12 Gauge Flat Bar
Jointed Adjusting Rod Adapter - 3/8-16 Inch Thread and Stud Thread. Stainless Steel Material
Jointed Adjusting Rod Adapter - 5/16-18 Inch Thread and Stud Thread. Stainless Steel Material
Light Duty Cross Block. Body and Knobs in Polyamide. Connects Two Round 1/2 Diameter Rods at 90 Degree Angle
Lower Converyor Bracket, Type 2, Made of Reinforced Black Polyamide. 4.5 Inch High x 3.38 Inch in Long x 1.5 Inch Width
Lower Converyor Bracket, Type 3, Made of Reinforced Black Polyamide. 3.38 Inch High x 3.38 Inch in Long x 1.5 Inch Width
Lower Conveyor Bracket - Type 1 Made of Reinforced Polyamide, Black In Color. 4.07 Inches High x 3.57 Inches Long.
Lower Conveyor Bracket - Type C Made of Reinforced Polyamide, Black In Color. 5.80 Inches High x 3.56 Inches Long.
Mounting Bar With Stainless Steel Bracket and Hardware, Includes Bolt and Washer. 4.5 Inches Long x 0.70 Inches High.
Mounting Bar With Stainless Steel Bracket and Hardware, Includes Bolt and Washer. 7.5 Inches Long x 1.80 Inches High.
Rail Clamp and Metal Rod Combination. 11 Inch Rod Length, Etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 11 Inch Rod Length, Non-etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 11.25 Inch Rod Length, 1/2 Inch Diameter Etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp and Metal Rod Combination. 11.25 Inch Rod Length, 1/2 Inch Diameter, Non-etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp and Metal Rod Combination. 5 Inch Rod Length, Etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 5 Inch Rod Length, Non-etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 5.5 Inch Rod Length, 1/2 Inch Diameter Etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp and Metal Rod Combination. 5.5 Inch Rod Length, 1/2 Inch Diameter, Non-etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp and Metal Rod Combination. 7 Inch Rod Length, Etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 7 Inch Rod Length, Non-etched. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rail Clamp and Metal Rod Combination. 7.375 Inch Rod Length, 1/2 Inch Diameter Etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp and Metal Rod Combination. 7.375 Inch Rod Length, 1/2 Inch Diameter, Non-etched. Stainless Steel Rod, Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated...
Rail Clamp for Rod or Flat Bar. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass.
Rexnord Carbon Steel Style Capscrew Kits-Viva size(s) 20M, 30M, V150, V170, V190 in metric style for elastomeric couplings.
Rexnord Carbon Steel Style Capscrew Kits-Viva size(s) 40M, 50M, V215, V245 in metric style for elastomeric couplings.
Rexnord Carbon Steel Style Capscrew Kits-Viva size(s) 60M, 70M, 80M, V290 in metric style for elastomeric couplings.
Rexnord Carbon Steel Style Capscrew Kits-Viva size(s) V110, V125, V130 in metric style for elastomeric couplings.
Rexnord Carbon Steel Style Capscrew Kits-Viva size(s) V365, V425, V460 in metric style for elastomeric couplings.
Rexnord Stainless Steel Style Capscrew Kits-Viva size(s) 20M, 30M, V150, V170, V190 in metric style for elastomeric couplings.
Rexnord Stainless Steel Style Capscrew Kits-Viva size(s) 40M, 50M, V215, V245 in metric style for elastomeric couplings.
Rexnord Stainless Steel Style Capscrew Kits-Viva size(s) 60M, 70M, 80M, V290 in metric style for elastomeric couplings.
Rod Clamp for Rod or Flat Bar. Clamp in Reinforced Polyamide Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass. Mounts on Flat Bar up to 1/4 x 1...
Rod End For Guide Rails. Clamp in Acetal (POM) Material, Bolt in Stainless Steel, Nut in Nickel Plated Brass. 10/32 Fastener. Assembled.
Roller Guide Separation Block - 852. 3.94 Inches Length, 1.80 Inches Height. Acetal (POM) Material, White in Color. One Sided
Roller Guide Separation Block - 852. 3.94 Inches Length, 1.80 Inches Height. Acetal (POM) Material, White in Color. Two Sided
Side Post Mount. 1-1/2 Inch Pipe Size. Reinforced Polyamide Material with Stainless Steel Hardware.
Side Post Mount. 2 Inch Tube Size. Reinforced Polyamide Material with Stainless Steel Hardware.
Single Rail Clamp With Round Hole, Stainless Steel Material. Use 5/16 Inch or M8 Bolts
Single Rail Clamp With Square Hole, Stainless Steel Material. Use 5/16 Inch or M8 Bolts
Stainless Steel Cross Blocks, 1 Knob, 1 Nut, For One Side Adjustment. Stainless Steel Body, Knob Made of Polyamide with Brass Insert. Stainless Steel Hardware. Rod A 1/2 Inch Diameter...
Stainless Steel Cross Blocks, 1 Knob, 1 Nut, For One Side Adjustment. Stainless Steel Body, Knob Made of Polyamide with Brass Insert. Stainless Steel Hardware. Rod A 5/8 Inch Diameter...
Stainless Steel Cross Blocks, 2 Nuts, Allows for Permanent Positioning. Stainless Steel Body, with Brass Insert. Stainless Steel Hardware. Rod A 1/2 Inch Diameter with Rod B 1/2 Inch Diameter.
Stainless Steel Cross Blocks, 2 Nuts, Allows for Permanent Positioning. Stainless Steel Body, with Brass Insert. Stainless Steel Hardware. Rod A 1/2 Inch Diameter with Rod B 5/8 Inch Diameter.
Stainless Steel Cross Blocks, 2 Nuts, Allows for Permanent Positioning. Stainless Steel Body, with Brass Insert. Stainless Steel Hardware. Rod A 5/8 Inch Diameter with Rod B 5/8 Inch Diameter.
Support Rod wit Caps. 1/2 Inch Diameter, 12 Inches Long. Stainless Steel Rod with Polyethlylene End Caps
Support Rod wit Caps. 1/2 Inch Diameter, 6 Inches Long. Stainless Steel Rod with Polyethlylene End Caps
Support Rod wit Caps. 1/2 Inch Diameter, 9 Inches Long. Stainless Steel Rod with Polyethlylene End Caps
T-Clamp with Eyebold. 3/4 Inch Rod Diameter. Clamp and Knob in Reinforeced Polyamide Material, Threaded Insert in Nickel Plated Brass; Nut, Washer and Eyebolt in Stainless Steel
Transfer Comb DTS®-C for 4707 & 5997 Chains. 6 Inches Wide By 9 Inches Long. Comb Only (No Hardware)
Transfer Comb for 1000RR Chains. 1.69 Inches Wide By 4.49 Inches Long. Comb Only (No Hardware)
Transfer Comb for 1000RR Chains. 2.09 Inches Wide By 4.49 Inches Long. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 11 Inches Long With 7 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 5.75 Inches Long With 2.24 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 6.18 Inches Long With 4.4 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 7.5 Inches Long With 2.5 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 7.95 Inches Long With 4.4 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 8.5 Inches Long With 3.5 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 4707 & 5997 Chains. 6 Inches Wide By 9.75 Inches Long With 7 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 8507 Chains. 6 Inches Wide By 4.5 Inches Long With 2.25 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb for 8507 Chains. 6 Inches Wide By 7.5 Inches Long With 4.25 Inch Mounting Plate. Comb Only (No Hardware)
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 11 Inches Long With 7 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 11 Inches Long With 7 Inch Mounting Plate. Supplied With Slot Caps and Metric Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 5.75 Inches Long With 2.24 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 6.18 Inches Long With 4.4 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 7.95 Inches Long With 4.4 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 8.5 Inches Long With 3.5 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 9.75 Inches Long With 7 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 4707 & 5997 Chains. 6 Inches Wide By 9.75 Inches Long With 7 Inch Mounting Plate. Supplied With Slot Caps and Metric Hardware
Transfer Comb Kit for 8507 Chains. 6 Inches Wide By 4.5 Inches Long With 2.25 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Comb Kit for 8507 Chains. 6 Inches Wide By 7.5 Inches Long With 4.25 Inch Mounting Plate. Supplied With Slot Caps and Imperial Hardware
Transfer Plate Mounting Cap For 0.75 Inch Slots. Color Is White
Transfer Plate Mounting Cap For 1.5 Inch Slots. Color Is Black
UHMWPE Extrusion 10 Feet Long, 0.81 Inches Wide, Domed Contact Area Surface. To be used with Aluminum Extrusion Support Guide with Part Numbers 10309224 and 10324213.
UHMWPE Extrusion 10 Feet Long, 0.81 Inches Wide, Flat Contact Area Surface. To be used with Aluminum Extrusion Support Guide with Part Numbers 10309224 and 10324213.
Upper Converyor Bracket, Type A, Made of Reinforced Black Polyamide. 7.63 Inch High x 3 Inch in Long x 1.5 Inch Width
Upper Converyor Bracket, Type B, Made of Reinforced Black Polyamide. 4.75 Inch High x 3 Inch in Long x 1.5 Inch Width
Vise Clamp - 0.57 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel. Supplied with Self-locking Nut.
Vise Clamp - 0.57 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 0.675 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 0.70 Inch (17.8mm) Bolt Length, M8 Thread. Austenitic Stainless Steel. Supplied with Self-locking Nut.
Vise Clamp - 0.75 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 0.82 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 1 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 1.07 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 1.25 Inch Bolt Length, 5/16 Inch Thread. Austenitic Stainless Steel
Vise Clamp - 20 Millimeter Bolt Length, M8 Thread. Austenitic Stainless Steel
Vise Clamp - 30 Millimeter Bolt Length, M8 Thread. Austenitic Stainless Steel