KHK USA, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 24 VDC automatic time controlled lubrication pump (1-port type) Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| 24 VDC automatic time controlled lubrication pump (2-port type) Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| 24 VDC automatic time controlled lubrication pump Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but... | |
| 3 V battery automatic time controlled lubrication pump Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued. | |
| A tube connector with hex socket with high fluidity and sealing characteristics provided by the O-ring. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... | |
| Gear Assembly Kit (For use in learning about gears) Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| N/A | |
| Pawls limit direction of spin to one direction; has induction hardened tips for superior durability. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable,... | |
| Special grease that contains additives considering the optimum adhesion to metal surfaces. Ideal for racks & pinions used in high-temperature and high-load environments. Please note that all J-Series, E-Series, F-Series,... | |
| SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series,... | |
| The lubricator is composed of impact-resistant molded polyacetal plastic and a felt wiper impregnated with lubricant and supported with a spring. It is designed to create a constant film of... | |
| This tube has excellent pressure resistance, elasticity, restoring force and bending strength. GC-F01 grease is provided before shipment. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products... | |
| This tube has excellent pressure resistance, elasticity, restoring force and bending strength. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |