Munters DH Datasheets for Emission Concentrators
Emission concentrators route contaminants from large volume, low concentration exhaust streams into low volume, higher concentration streams, typically by use of a rotor concentrator.
Emission Concentrators: Learn more
| Product Name | Notes |
|---|---|
| For large process exhaust flows, Munters manufactures concentrator equipment with zeolite rotors arranged in parallel. Single concentrator boxes can be shipped to treat exhaust streams as large as 100,000 cfm... | |
| Munters zeolite rotor concentrator is integrated with a direct gas fired air heater to provide necessary heat for rotor regeneration. Solvent laden air is drawn through the zeolite rotor concentrator... | |
| The most fuel efficient configuration is to integrate Zeolite rotor concentrators with a Regenerative Thermal Oxidizer (RTO) for VOC destruction. Dual Chamber RTOs with 95% primary heat recovery and flameless... | |
| The technology behind Munters' VOC technology is our Zeolite rotor. The rotor Is made up of hydrophobic zeolite which is an inorganic crystal with properties suited to adsorbing VOCs. Hydrophobic... |