Ritmo America, LLC Datasheets for Pipe Fusion Machines

Pipe fusion machines are used to fuse plastic pipe and fittings. These machines are used to prepare and join thermoplastic polymer materials such as polypropylene, polyethylene, PVDF and ECTFE pipe.
Pipe Fusion Machines: Learn more

Product Name Notes
BASIC EASY LIFE, thanks to a special gearcase, is able to manage the fusion process in an automatized work flow. The electronic system guarantees the continuous repeat of the fusion...
COMPACT 355 L is a worksite machine for pre-insulated pipes in PE, HDPE, PP, from Ø 4” IPS ÷ 14” IPS (125 ÷ 355 mm). Its small dimensions allow it...
DELTA 1000 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to Ø 36" IPS/DIPS DELTA...
DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed...
DELTA 355 ALL TERRAIN is an independent and motorized electro-hydraulic butt fusion machine with fusion capabilities ranging from 4” IPS to 14” IPS (125 - 355 mm) pipe sizes. The...
DELTA 355 TRAILER is an hydraulic fusion machine to butt fuse pipe sizes from 4” IPS - 14” IPS (125 mm - 355 mm). The machine is designed for in-field...
DELTA 355 TRAILER is an hydraulic fusion machine with manual control to butt fuse pipe sizes from 4” IPS to 14” IPS (125 - 355 mm). The machine is designed...
DELTA 500 ALL TERRAIN is powered by a low-vibration diesel engine and equipped with front steering wheels and rear traction. The machine is suitable for welding pressure pipes (HDPE, PP)...
DELTA 500 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to Ø 20" IPS Working...
DELTA 630 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to Ø 24" DIPS. Working...
ELEKTRA 1000 is an high performance universal electrofusion machine, suitable for welding HDPE, PP, PP-R couplings (from 8 to 48 V). Machine body surrounded by a tubular steel frame, thus...
ELEKTRA 500 is an high performance universal electrofusion machine, suitable for welding HDPE, PP, PP-R couplings (from 8 to 48 V). Mmachine body surrounded by a tubular steel frame, thus...
ELEKTRA LIGHT is an universal electrofusion machine, suitable for welding pipe/fittings for the transport of gas, water and for welding fire sprinkler system (PP-R, HDPE, PP couplings from 8 to...
For jointing pipes and fittings by means of socket fusion. The new feature on this control system is the guarantee of safety allowed by a self testing acoustic alarm, which...
GAMMA 160 is a manual butt welding machine for HDPE and PP pipes up to Ø 160 mm. GAMMA 160 features special jaws for manufacturing elbows. Machine can also weld...
Manual butt fusion welder for pipes 1" IPS - 5" IPS (32 mm to 160 mm). Leading fixtures are the restricted weight, minimum overall dimensions and versatility. Featuring: a machine...
Manual socket welders with new electronic temperature control TFE, for jointing pipes and fittings by means of socket fusion. Working range up to 2" IPS Manual socket fusion tool for...
PRISMA JIG is a compact socket welding machine for HDPE, PP and PP-R, PVDF, PB from OD 63 through 125 mm. The machine displays a steel frame that can be...
RAM 824 ALL TERRAIN is the Pipe and Fittings Fusion Machine designed to face the toughest working conditions. Working range: Ø 8" IPS - 24" DIPS (225 - 655 mm)...
Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 5" DIPS (160 mm). Delta Dragon 160 is able to...
Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 8" DIPS (250 mm). Delta Dragon 250 B, thanks to...
Self-aligning hydraulic butt fusion machine, suitable for welding underpressure pipes for water, gas and other fluids up to Ø 10" DIPS (315 mm). Delta Dragon 315 B, thanks to the...
Self-aligning hydraulic butt fusion machine, suitable for welding underpressure pipes for water, gas and other fluids up to Ø 14" IPS (355 mm). Delta Dragon 355 B, thanks to the...
Socket fusion is used for gas, plumbing, geothermal, water, waste water, industrial piping, mining and oil patch applications. Ritmo America’s socket fusion joining kits contain all the tools required to...
This is a self-aligning machine, suitable for welding PIPE for the transport of water, gas and other fluids under pressure, up to Ø 18" IPS (500 mm). The Delta 500...
This is a self-aligning machine, suitable for welding pipes for the transport of water and other fluids under high pressure, up to Ø 36” DIPS (1000 mm). DELTA 1000 can...
This is a self-aligning machine, suitable for welding pipes for the transport of water, and other fluids under high pressure, up to Ø48” IPS (1200 mm). DELTA 1200 can weld...
This is a self-aligning machine, suitable for welding pipes for the transport of water, gas and other fluids under high pressure, up to Ø 30" IPS (800 mm). Delta 800...
This is a self-aligning machine, suitable for welding pipes for the transport of water, gas and other fluids under pressure, up to Ø 24" IPS (630 mm). Delta 630 can...
This is a self-aligning welding machine with hydraulic clamps suitable for welding HDPE pipes for the transport of water and other fluids under pressure, up to Ø 63" IPS (1600...
This workshop/constructio n site welding machine is suitable for the socket fusion of pipes and fittings up to an O. D. of 125 mm, in accordance with the standards in...
TR 800 is an universal high performance electrofusion machine, suitable for welding HDPE and PP couplings (from 8 to 48 V). A versatile machine body, capable of adapting to different...
Welding machine PRISMA 125 LIGHT is a field machine for socket welding method, for pipe and fittings in Polyethylene (HDPE), Polypropylene (PP), Polyvinyl fluoride (PVDF) e Polybutylene (PB) for diameters...
Welding machines designed to fabricate fittings like elbows, tees, crosses and wyes (Y) up to Ø 54" IPS by joining pipe segments, with the help of special jaws. Can also...
XTR 400 is an universal high performance electrofusion machine, suitable for welding HDPE and PP couplings (from 8 to 48 V). A versatile machine body, capable of adapting to different...