This is a self-aligning machine, suitable for welding PIPE for the transport of water, gas and other fluids under pressure, up to ø 18" IPS (500 mm). The Delta 500 can weld fittings without the need for any additional equipment: elbows, tees, wyes and stub-end can be welded by simply taking the fourth clamp off the machine body's frame. Stub-end with a short neck can be welded with the help of a stub-end holder (on request), applied to the clamps.
Available in 240 V single phase and 400 V 3-phase.
Working range: ø 8" IPS to 18" IPS (200 -500 mm)
Extractable heating plate with separate thermometer
Milling cutter with safety micro switch
Electrohydraulic gearcase
This is a self-aligning machine, suitable for welding PIPE for the transport of water, gas and other fluids under pressure, up to Ø 18" IPS (500 mm).
The Delta 500 can weld fittings without the need for any additional equipment: elbows, tees, wyes and stub-end can be welded by simply taking the fourth clamp off the machine body's frame. Stub-end with a short neck can be welded with the help of a stub-end holder (on request), applied to the clamps.
- Available in 240 V single phase and 400 V 3-phase.
- Working range: Ø 8" IPS to 18" IPS (200 -500 mm)
- Extractable heating plate with separate thermometer
- Milling cutter with safety micro switch
- Electrohydraulic gearcase