Ritmo America, LLC Datasheets for Welding, Brazing, and Soldering Equipment

Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more

Product Name Notes
POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm). The...
POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can...
POLYFUSION 4-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can...
R - SB 20 is a compact and ergonomic extruder. It’s the smallest of the STARGUN series and it’s perfect for working in narrow places thanks to the easy handling...
R - SB 30 is a compact and precise extruder which adds to the R - SB 20’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material. R -...
R - SB 40 is a powerful but compact extruder, available with several handle types to give the operator a more practical, efficient and versatile instrument. STARGUN R - SB...
R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and...