GAMMA 160 is a manual butt welding machine for HDPE and PP pipes up to ø 160 mm. GAMMA 160 features special jaws for manufacturing elbows.
Machine can also weld moulded fittings like bends, tees, wyes (Y) and flange necks up to ø160 mm; short flange necks can be welded with the help of a stub end holder (on request), applied to the clamps. Machine body of GAMMA 160 is compact and easy to transport.
A machine body with pressure regulating device of the bench vice closure
A steel frame for the support of the machine body
Steel sliding clamps with fast closing system
An heating plate with an electronic temperature control device
An electrically controlled milling cutter for levelling the ends of the pipe and/or fitting, with safety micro-switch against accidental starters
A support for the milling cutter and the heating plate
Steel adapters ø 40, 50, 63, 75, 90, 110, 125, 140 mm
A case for the adapters
GAMMA 160 is a manual butt welding machine for HDPE and PP pipes up to Ø 160 mm. GAMMA 160 features special jaws for manufacturing elbows.
Machine can also weld moulded fittings like bends, tees, wyes (Y) and flange necks up to Ø160 mm; short flange necks can be welded with the help of a stub end holder (on request), applied to the clamps. Machine body of GAMMA 160 is compact and easy to transport.
- A machine body with pressure regulating device of the bench vice closure
- A steel frame for the support of the machine body
- Steel sliding clamps with fast closing system
- An heating plate with an electronic temperature control device
- An electrically controlled milling cutter for levelling the ends of the pipe and/or fitting, with safety micro-switch against accidental starters
- A support for the milling cutter and the heating plate
- Steel adapters Ø 40, 50, 63, 75, 90, 110, 125, 140 mm
- A case for the adapters