Ritmo America, LLC Datasheets for Plastic Welding and Assembly Equipment
Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
Plastic Welding and Assembly Equipment: Learn more
| Product Name | Notes |
|---|---|
| POLYFUSION 1.0-25 is a compact and easy to use manual welder for HDPE and PP sheets up to one meter wide and 0.08" ÷ 1" (2 ÷ 25 mm). The... | |
| POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can... | |
| POLYFUSION 4-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can... | |
| R - SB 20 is a compact and ergonomic extruder. It’s the smallest of the STARGUN series and it’s perfect for working in narrow places thanks to the easy handling... | |
| R - SB 30 is a compact and precise extruder which adds to the R - SB 20’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material. R -... | |
| R - SB 40 is a powerful but compact extruder, available with several handle types to give the operator a more practical, efficient and versatile instrument. STARGUN R - SB... | |
| R - SB 50 is a powerful extruder indispensable for jobs that require a high output of extruded material. STARGUN R - SB 50 is suitable for joining linings and... |