Myostat Motion Control, Inc. Datasheets for Ball Joints

Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular.
Ball Joints: Learn more

Product Name Notes
The JRJ024C is suitable for use as a precision linkage or joint in demanding mechanical structures or highly accurate positioning systems. Available in the 2.5um backlash -P grade and the...
The moving parts for the SRJ004C have very low frictional resistance with virtually zero backlash. Available in the 2.5um backlash -P grade. Each joint comes with a certificate of conformance...
The SRJ006C is suitable for use as a precision linkage or joint in demanding mechanical structures or highly accurate positioning systems. Available in the 2.5um backlash -P grade. Each joint...
The SRJ008C is optimal for parallel mechanisms requiring high precision, high rigidity and compactness. Available in the 2.5um backlash -P grade and the 1um -SP grade. Each joint comes with...
The SRJ012C provides greater rigidity and compactness than joints made from integrating multiple bearing systems. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint...
The SRJ016C center globe is assembled under pre-load conditions resulting in a smooth, consistent rocking motion with extremely low frictional resistance, and zero clearance. Available in the 2.5um backlash -P...
The SRJ032C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade.
The SRJ048C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade.