Myostat Motion Control, Inc. Spherical Rolling Joints SRJ048C

Description
The SRJ048C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.
Description
The SRJ048C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRJ048C Spherical Rolling Joint is designed for high precision and rigidity in applications such as parallel robotics and photonics. Manufactured by Hephaist Seiko under ISO 9001:2008 certification, it features a low backlash of 1 micron and operates with minimal friction. This joint reduces the number of joints required in a system, thereby decreasing potential failure points and flexibility accumulation. It supports a maximum swing angle of ±30° and has a basic dynamic load rating of 10,600 N, with a static load rating of 16,000 N. The standard material is SUJ2, a high carbon, high chromium bearing steel, and customization options are available for specific applications. The SRJ048C is suitable for axial loading and should not exceed 80% of its load rating for extended periods.

Datasheet Summary
Powered by GS/AI

The SRJ048C Spherical Rolling Joint is designed for high precision and rigidity in applications such as parallel robotics and photonics. Manufactured by Hephaist Seiko under ISO 9001:2008 certification, it features a low backlash of 1 micron and operates with minimal friction. This joint reduces the number of joints required in a system, thereby decreasing potential failure points and flexibility accumulation. It supports a maximum swing angle of ±30° and has a basic dynamic load rating of 10,600 N, with a static load rating of 16,000 N. The standard material is SUJ2, a high carbon, high chromium bearing steel, and customization options are available for specific applications. The SRJ048C is suitable for axial loading and should not exceed 80% of its load rating for extended periods.

Suppliers

Company
Product
Description
Supplier Links
Spherical Rolling Joints - SRJ048C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Spherical Rolling Joints
SRJ048C
Spherical Rolling Joints SRJ048C
The SRJ048C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.

The SRJ048C provides a high precision and rigid ball joint for demanding parallel robotics and photonics applications. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Ball Joints
Product Number SRJ048C
Product Name Spherical Rolling Joints
Unlock Full Specs
to access all available technical data

Similar Products