The SRJ024C Spherical Rolling Joint from Myostat Motion Control, Inc. is designed for precision applications in parallel robotics and photonics. It features a compact design with a maximum swing angle of ±30° and is available in two precision grades: P (backlash of 2.5µm) and SP (backlash of 1.0µm). The joint is manufactured under ISO 9001:2008 certification, ensuring high quality and reliability. It is constructed from SUJ2 high carbon, high chromium bearing steel, with options for customization including stainless steel and coatings for specific environments. The SRJ024C has a basic dynamic load rating of 5800 N and a static load rating of 8820 N, making it suitable for demanding mechanical structures. The joint's design reduces the number of joints required, thereby minimizing potential failure points.
The JRJ024C is suitable for use as a precision linkage or joint in demanding mechanical structures or highly accurate positioning systems. Available in the 2.5um backlash -P grade and the 1um backlash -SP grade. Each joint comes with a certificate of conformance indicating the actual tested accuracy.
| Myostat Motion Control, Inc. | |
|---|---|
| Product Category | Ball Joints |
| Product Number | SRJ024C |
| Product Name | Spherical Rolling Joints |