Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1593 1594 1595 1596 1597 1598 1599 1600 1601 1602 1603 1604 1605 1610 1620
Product Name Notes
ABS + POLYCARBONATE BLEND (ABS+PC), 12 % TIO2 FILLED MOLDING COMPOUND
ABS MOLDING COMPOUND, CLEAR, INTERIOR
ACETAL (POM) COPOLYMER, MODIFIED, HIGH IMPACT GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESION REQUIREMENTS, PRESSURE SENSITIVE ADHESIVE, SPONGE RUBBER, HIGHER TACK
ADHESIVE, EPOXY, ELECTRICALLY CONDUCTIVE
ADHESIVE, EPOXY, ONE COMPONENT, HEAT CURING, STRUCTURAL
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS
ADHESIVE, HOT MELT, NON CORROSIVE
ADHESIVE, HOT MELT, NON- CORROSIVE, EVA BASED
ADHESIVE, SILVER-FILLED, CYANATE ESTER BASED, THERMOSETTING, ELECTRICALLY
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
ALUMINIUM ALLOY - BRIGHT ANODISING, IMPROVED APPEARANCE - SHEET AND STRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINIUM ALLOY, BRIGHT ANODISING QUALITY, SHEET AND STRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM ALLOY - CASTING - HEAT TREATED CONDITION
ALUMINUM ALLOY - CASTING, AS CAST CONDITION
ALUMINUM ALLOY, BRIGHT ANODISING QUALITY SHEET AND STRIP
ALUMINUM ALLOY, BRIGHT ANODIZING, IMPROVED APPEARANCE - SHEET AND STRIP
ALUMINUM ALLOY, CASTING, HEAT TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION ***TO BE USED WITH FORD WSS-M99P1111-A***
ALUMINUM ALLOY, CASTING, THERMALLY TREATED CONDITION
ALUMINUM ALLOY, COLD FORMED, HEAT TREATED
ALUMINUM, SILICON COPPER MAGNESIUM ALLOY
ALUMINUM, SILICON COPPER MAGNESIUM ALLOYS ***TO BE USED WITH FORD WSS-M99P1111-A***
AROMATIC POLYESTER (ARP), 30% GLASS FIBER REINFORCED
AROMATIC POLYESTER (ARP), 50% GLASS FIBER REINFORCED
BARRIER, ACOUSTICAL, THERMOPLASTIC ELASTOMER (EVAC)
BATT, CERAMIC FIBER - THERMAL INSULATOR
BATT, GLASS FIBER, NON- WOVEN, HEAT INSULATING
BEARING - IMPREGNATED BRONZE STEEL BACKED
BEARINGS - LEAD BRONZE STEEL BACKED ***TO BE USED WITH FORD WSS-M99P1111-A***
BEARINGS - LEAD BRONZE STEEL BACKED
BEARINGS, ALUMINUM SILICON STEEL BACKED
BEARINGS, ALUMINUM TIN STEEL BACKED
BEARINGS, ALUMINUM-Sn STEEL BACKED ***TO BE USED WITH FORD WSS-M99P1111-A***
BEARINGS, ALUMINUM-Sn-Si STEEL BACKED ***TO BE USED WITH FORD WSS-M99P1111-A***
BRASS, SPECIAL
CARBIDE CONTENT, CHILL AND HARDENABLE CAST IRON MICROSTRUCTURES ***TO BE USED WITH FORD WSS-M99P1111-A***
CARBON GRAPHITE, PRESSED & SINTERED
CARPET COVERED MOULDED PART ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET COVERED MOULDED PART
CARPET, POLYAMIDE CUT- PILE, VELOUR, TUFTED, 400 GM/M2
CARPET, POLYAMIDE, CUT PILE, VELOUR, TUFTED, TRILAMINATE, 380 G/M2
CARPET, POLYAMIDE, CUT PILE, VELOUR, TUFTED, TRILAMINATE, 530 G/M2
CARPET, POLYPROPYLENE, CUT PILE VELOUR, TUFTED, 300 g/m2 ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET, POLYPROPYLENE, CUT PILE VELOUR, TUFTED, 300 G/M2
CARPET, POLYPROPYLENE, CUT PILE, VELOUR, TUFTED ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET, POLYPROPYLENE, CUT PILE, VELOUR, TUFTED - ***TO BE USED WITH FORD WSS-M99P1111-A***
CARPET, POLYPROPYLENE, CUT PILE, VELOUR, TUFTED, 380 G/M2
CARPET, POLYPROPYLENE, RANDOM NEEDLED VELOUR (240 G/M2)
CARPET, POLYPROPYLENE,CUT PILE, VELOUR, TUFTED
CAST STEEL, VALVE SEAT INSERT
CERAMIC FIBER MAT, EXPANDED
CERAMIC, MONOLITH
CLEANER, ENGINE DEGREASER
COATING \x96 MOLYBDENUM ***TO BE USED WITH FORD WSS-M99P1111-A***
COATING, MOLYBDENUM/ ALLOY, CO-DEPOSIT
COATINGS, TIN/TIN-LEAD
CONVERSION COATING, CAST IRON
COOLANT, CONCENTRATE, EXTENDED LIFE, FOR SYSTEMS CONTAINING CAST AND WROUGHT ALUMINUM
COOLANT, ORGANIC ADDITIVE TECHNOLOGY (OAT), CONCENTRATE, FOR PASSENGER CAR AND LIGHT TRUCK ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, (25-150 MICRO OHMS.CM RESISTIVITY) ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER GRAPHITE ELECTRIC MOTOR BRUSH MATERIAL, 13-110 MICRO OHMS.CM RESISTIVITY ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER WIRE, SOFT ROUND WITH, POLYAMIDE-IMIDE INSULATION, 200 C
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION WITH POLYAMIDE (PA) OVERCOAT, 155 \xb0C (78 Cu \x96 22 Ni) ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION WITH POLYAMIDE (PA) OVERCOAT, 155 \xb0C (94 Cu \x96 6 Ni) ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION WITH POLYAMIDE (PUR) OVERCOAT, 155 \xb0C (98 Cu \x96 2 Ni) ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER WIRE, SOFT ROUND, POLYURETHANE (PUR) INSULATION, WITH POLYAMIDE (PA) OVERCOAT, 155 C, (98 CU - 2 NI)
COPPER WIRE, SOFT ROUND, WITH POLYAMIDE-IMIDE INSULATION 200 \xb0C ***TO BE USED WITH FORD WSS-M99P1111-A***
COPPER WIRE, SOFT ROUND, WITH POLYAMIDE-IMIDE INSULATION, 200 \xb0C ***TO BE USED WITH FORD WSS-M99P1111-A***
CORD, PIPING, THREE PLY, COTTON
CORD, POLYESTER
CORROSION PROTECTIVE COATING - HEAT & OXIDATION RESISTANT, ALUMINUM FILLED, CERAMIC BONDED
CORROSION PROTECTIVE COATING ALUMINUM ORGANIC TYPE 1000 H, SILVER
CORROSION PROTECTIVE COATING ORGANIC TYPE - 120 H ***TO BE USED WITH FORD WSS-M99P1111-A***
CORROSION PROTECTIVE COATING ORGANIC TYPE - 240 H ***TO BE USED WITH FORD WSS-M99P1111-A***
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 120 H, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, COLORED ***TO BE USED WITH FORD WSS-M99P1111-A***
CORROSION PROTECTIVE COATING, ORGANIC TYPE - 72 H
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 120H - BLACK
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480 H - BLACK
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480H - BLACK
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE 480H - SILVER
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ COMBINATION TYPE - 240 H
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ COMBINATION TYPE - 500 H
DIAPHRAGM CLOTH, FLUOROSILICONE RUBBER (FVMQ) COATED
DIAPHRAGM CLOTH, POLYAMIDE, HYDROGENATED NITRILE RUBBER (HNBR) COATED BOTH SIDES
DIAPHRAGM CLOTH, POLYESTER - FLUOROCARBON RUBBER (FKM) COATED BOTH SIDES
DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS EXTENDED LIFE - DOUBLE FACING FABRIC
DRIVE BELT, TOOTHED - POLYCHLOROPRENE RUBBER (CR) - PARA-ARAMID TENSION CORDS, SINGLE FACING FABRIC
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR), GLASS TENSION CORDS, EXTENDED LIFE, SINGLE FACING FABRIC
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC HYDROLYSIS RESISTANT) ***TO BE USED WITH FORD WSS-M99P1111-A***
DRIVE BELT, TOOTHED, HYDROGENATED NITRILE RUBBER (HNBR, 80 IRHD, GLASS TENSION CORDS, EXTENDED LIFE, DOUBLE FACING FABRIC)
DUCT, CPE, CHLORINATED POLYETHYLENE, MOLDED AIR INTAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
DUCT, CSM, CHLOROSULFONATED POLYETHYLENE, MOLDED AIR INTAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
DUCT, ECO, EPICHLOROHYDRIN, MOLDED AIR INTAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
DUCT, EPDM, MOLDED AIR INTAKE
ELASTIC TAPE, WOVEN
EPOXY POWDER, ELECTRICAL INSULATION ELECTROSTATIC FLUIDIZED BED APLICATION, FUEL RESISTANT
EPOXY RESIN, POTTING COMPOUND
ETHYLENE/ACRYLIC (AEM) RUBBER OIL AND ACIDIC AQUEOUS CONDENSATE RESISTANT, 80 HARDNESS
ETHYLENE/ACRYLIC (AEM) RUBBER, OIL AND ACIDIC AQUEOUS CONDENSATE RESISTANT, 70 HARDNESS
ETHYLENE/ACRYLIC (AEM) RUBBER, OIL RESISTANT, 60 HARDNESS
ETHYLENE/PROPYLENE RUBBER (EPDM), ENGINE COOLANT AND COMPRESSION, STRESS RELAXATION RESISTANT
ETHYLENE/PROPYLENE RUBBER (EPDM), STANDARD PART O- RING
ETHYLENE/VINYL ACETATE RUBBER HEAT AND OIL RESISTANT, 50 HARDNESS
FABRIC, BACKING, POLYAMIDE, KNITTED, 50 G/M2
FABRIC, BACKING, POLYESTER KNITTED, 70 GM/M2
FABRIC, BACKING, POLYESTER, KNITTED, 65 G/M2
FABRIC, FLIGHT PATTERN, WOVEN JACQUARD, HFW ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, KNITTED
FABRIC, NONWOVEN POLYPROPYLENE/POLYES TER EDGE MOLDED GRIPPER
FABRIC, POLYAMIDE (PA), KNITTED, 65 G/M2
FABRIC, POLYPROPYLENE (PP), SPUNBONDED/FILM LAMINATE
FABRIC, POLYPROPYLENE, SPUN BONDED, NON-WOVEN, 45 G/M2
FABRIC, POLYPROPYLENE, SPUN BONDED, NON-WOVEN, 55 G/M2
FABRIC, POLYPROPYLENE, SPUN BONDED, NON-WOVEN, 70 G/M2
FABRIC, POLYPROPYLENE, SPUN BONDED, NON-WOVEN, 90 G/M2
FABRIC, POLYURETHANE COATED
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 3 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, POSEIDON PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, POSEIDON PATTERN, WEFT KNITTED, HFW ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, POSEIDON PATTERN, WEFT KNITTED, UNLAMINATED
FABRIC, VINYL COATED (PVC), EXPANDED, MULTI- PURPOSE
FABRIC, VINYL COATED (PVC), MULTI-PURPOSE
FABRIC, VINYL COATED (PVC)
FABRIC, VINYL COATED, MULTI-PURPOSE, POLYURETHANE FOAM LAMINATE
FABRIC, VINYL COATED, MULTI-PURPOSE, TRILAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
FABRIC, VINYL COATED, MULTI-PURPOSE
FABRIC, VINYL COATED, WOVEN, EXPOSED LOAD COMPARTMENT COVER
FABRIC, VINYL COATED
FINISHES USED FOR SPECIAL PURPOSES ***TO BE USED WITH FORD WSS-M99P1111-A***
FINISHES USED FOR SPECIAL PURPOSES
FINISHES, USED FOR SPECIAL PURPOSES ***TO BE USED WITH FORD WSS-M99P1111-A***
FLUOROELASTOMER (FKM), 75 IRHD HARDNESS
FLUOROELASTOMER (FKM), HIGH HEAT AND COMPRESSION STRESS RELAXATION RESISTANT
FLUOROELASTOMER (FKM), HIGH TEMPERATURE ROTATING SHAFT OIL SEAL
FLUOROELASTOMER (FKM), OIL SEAL, VALVE STEM
FLUOROELASTOMER (FKM), OXIDIZED FUEL RESISTANT, COMPRESSION STRESS RELAXATION RESISTANT, LOW TEMPERATURE RESISTANT, O-RING ***TO BE USED WITH FORD WSS-M99P1111-A***
FLUOROELASTOMER (FKM), OXYGENATED/OXIDIZED FUEL RESISTANT, COMPRESSION STRESS RELAXATION RESISTANT, LOW TEMPERATURE RESISTANT, O-RING ***TO BE USED WITH FORD WSS-M99P1111-A***
FLUOROELASTOMER (FKM), OXYGENATED/OXIDIZED FUEL RESISTANT, COMPRESSION STRESS, RELAXATION RESISTANT, O-RING
FLUOROELASTOMER (FKM), OXYGENATED/OXIDIZED FUEL RESISTANT, METHANOL RESISTANT, 70 IRHD HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
FLUOROELASTOMER (FKM), OXYGENATED/OXIDIZED FUEL RESISTANT, METHANOL RESISTANT, 80 IRHD HARDNESS, FUEL RAIL SEAL IN INJECTION SYSTEMS
FLUOROELASTOMER (FKM), VALVE STEM SEAL
FLUOROELASTOMER (FPM), ARAMID FIBERS REINFORCED, AIR CHECK VALVE DIAPHRAGM
FLUX, 1.8 % CARBOXYLIC ACID SOLUTION
FLUX, 2 % DICARBOXCYCLIC ACID SOLUTION
FLUX, 3.8 DICARBOXCYLIC ACID SOLUTION
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM DENSITY, .87 g/cm3, min ***TO BE USED WITH FORD WSS-M99P1111-A***
GASKET, FUEL AND OIL RESISTANT, NON-ASBESTOS WITH FULLY CURED NITRILE RUBBER BINDER, MEDIUM HIGH DENSITY, 1.2 G/CM3 MIN
GASKET, NON-ASBESTOS WITH NITRILE RUBBER BINDER
GASKET, STEEL CORE - COMPRESSED GRAPHITE SHEET
GASKET, STEEL CORE, COMPRESSED NON-ASBESTOS NON-CELLULOSE SHEET NBR BINDER
GASKET, STEEL CORE, COMPRESSED NON-ASBESTOS SHEET
GASKET, STEEL CORE, COMPRESSED, non-asbestos SHEET, NBR BINDER
GASKET, STEEL CORE, NONASBESTOS SHEET, NBR/ SBR BINDER
GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
GASKET, STEEL CORE-NON ASBESTOS FACING, LAMINATED
GASOLINE, UNLEADED, INITIAL FILL, INTERMEDIATE GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
GASOLINE, UNLEADED, INITIAL FILL, PREMIUM GRADE
GASOLINE, UNLEADED, INITIAL FILL, REGULAR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON - HARDENABLE CAMSHAFT ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON HARDENABLE CAMSHAFT
GRAY CAST IRON, CYLINDER LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON, CYLINDER LINERS, (10 mm or thicker) ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON, CYLINDER LINERS, HIGH DURABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON, CYLINDER LINERS, ROUGH CAST OUTSIDE DIAMETER ***TO BE USED WITH FORD WSS-M99P1111-A***
GRAY CAST IRON, CYLINDER LINERS, THIN WALL
GREASE, PFTE, LIGHT CONSISTENCY
GREASE, POLYUREA, NLGI GRADE 2
GREY CAST IRON - METALLURGICAL STRUCTURE OF CYLINDER BLOCKS AND HEADS ***TO BE USED WITH FORD WSS-M99P1111-A***
GREY CAST IRON - METALLURGICAL STRUCTURE OF CYLINDER BLOCKS AND HEADS
GREY CAST IRON-HARDENABLE ALLOY
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, PARA-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, PARA-ARAMID, COPOLYMER OR MODIFIED, FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
HOSE, COOLANT, STRAIGHT, FORMED, OR BRANCHED HOSE, EPDM RUBBER, RAYON FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT **TO BE USED WITH FORD WSS-M99P1111-A**
HOSE, EPDM RUBBER - PARA- ARAMID FIBERS REINFORCED -, ENGINE COOLANT AND STEAM RESISTANT ***TO USED WITH FORD WSS-M99P1111-A***
HOSE, EPDM RUBBER - RAYON OR POLYESTER REINFORCED, ENGINE COOLANT RESISTANT, LOW COMPRESSION SET
HOSE, EPDM RUBBER \x96 META-ARAMID FIBERS REINFORCED - ENGINE COOLANT AND STEAM RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
HOSE, EPDM RUBBER, META-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
HOSE, EPDM RUBBER, PARA-ARAMID FIBERS REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS
HOSE, EPDM RUBBER, RAYON OR PET FIBER REINFORCED, ENGINE COOLANT AND ELECTROCHEMICAL DEGRADATION RESISTANT, HIGH ELONGATION, LOW MODULUS, OR A COPOLYMER PARA-ARAMID ***TO BE USED WITH FORD WSS-M99P1111-A***
HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER REINFORCED - AUTOMATIC TRANSMISSION FLUID AND ENGINE OIL RESISTANT
HOSE, ETHYLENE/ACRYLIC (AEM) RUBBER REINFORCED, LOW PRESSURE, ENGINE OIL RESISTANT, 75 IRHD
HOSE, NITRILE (NBR) OR PVC/NITRILE (PVC/NBR) RUBBER, EXTERNALLY REINFORCED OXYGENATED FUEL RESISTANT
HOSE, REINFORCED SILICONE (MQ) RUBBER, HIGH TEMPERATURE, COOLANT RESISTANT
HOSE, SILICONE (VMQ), HIGH TEMPERATURE, OIL RESISTANT
HYDROGENATED NITRILE (HNBR) RUBBER
IGNITION CABLE, HIGH TENSION, RESISTANCE CORE (FIBER GLASS), ETHYLENE COPOLYMER JACKET AND EPDM INSULATION (8 MM), IGNITION WIRE FOR AUTOMOTIVE APPLICATIONS
LABEL, ACRYLIC FILM, TWO LAYER, LASER ENGRAVABLE, PRESSURE SENSITIVE
LABEL, EMISSION CERTIFICATION, INTERIOR QUALITY, NONTRANSFERABLE
LABEL, EMISSION CERTIFICATION, INTERIOR QUALITY
LABEL, EMISSION CERTIFICATION, PRESSURE SENSITIVE
LABEL, POLYESTER, PRESSURE SENSITIVE, ENGINE CODE
LABEL, RUBBER SATURATED PAPER, COMPUTER PRINTABLE, PRESSURE SENSITIVE, REMOVABLE, NON STAINING
LAMINATE, POLYESTER FABRIC, POLYURETHANE FOAM, CHEVIOTT PATTERN
LAMINATED SOUND/VIBRATION STEEL SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
LAMINATED SOUND/VIBRATION STEEL SHEET
LOW FRICTION CORROSION RESISTANT SOLID FILM LUBRICANT COATING
LUBRICANT, DRY FILM, COATING, FREON FREE
LUBRICANT, GEAR, SYNTHETIC BASE
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON
LUBRICANT, VACUUM TUBING AND HOSE
MAGNET, PERMANENT, THERMOPLASTIC BONDED, ISOTROPIC
MAGNET, PERMANENT, THERMOPLASTIC BONDED, NON-ORIENTED
MAGNET, PERMANET, THERMOPLASTIC BONDED, ORIENTED
MOLYBDENUM AND NICKEL, CHROMIUM ALLOY FACING, CO-DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
MOLYBDENUM AND NICKEL, CHROMIUM ALLOY FACING, CO-DEPOSITED
NICKEL CHROMIUM MANGANESE AND SILICON, ALLOYED ELECTRODE
NICKEL, CHROMIUM AND IRON ALLOYED ELECTRODE ***TO BE USED WITH FORD WSS-M99P1111-A***
NICKEL, CHROMIUM, MANGANESE, AND SILICON ALLOYED ELECTRODE, GRAIN STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
NICKEL, MANGANESE AND SILICON ALLOYED ELECTRODE ***TO BE USED WITH FORD WSS-M99P1111-A***
NODULAR IRON, MEDIUM TO HIGH STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
O-RING, EPICHLOROHYDRIN RUBBER (ECO) 65 IRHD, COMPRESSIVE STRESS RELAXATION RESISTANT
OIL - ENGINE, SAE 10W-30 API SG/CD, INITIAL FILL ***TO BE USED WITH FORD WSS-M99P1111-A***
OIL, ENGINE, API CF, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
OIL, ENGINE, API CG-4/SH, SAE 15W-40, INITIAL FILL
OIL, ENGINE, API SG, SAE 40, INITIAL FILL, MARINE
OIL, ENGINE, API SG/CF-4, SAE 15W-40, INITIAL FILL
OIL, ENGINE, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
OIL, ENGINE, ILSAC GF-1, INITIAL FILL (FFV), SAE 10W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
OIL, ENGINE, ILSAC GF-1, INITIAL FILL (FFV), SAE 5W-30
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 10W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 5W-30
OIL, ENGINE, SAE 10W-30 API SG/CD, CONTROLLED VISCOSITY, INITIAL FILL
OIL, ROCKER ARM BREAK-IN TREATMENT
OIL, SPEEDOMETER
OXIDE COATING
PHOSPHATE COATING, MANGANESE IRON, AS COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
PHOSPHATE COATING, MANGANESE IRON, MICRO CRYSTALLINE
PHOSPHATE COATING, MANGANESE IRON, OILED ***TO BE USED WITH FORD WSS-M99P1111-A***
PHOSPHATE COATING, ZINC IRON, AS COATED
PHOSPHATE COATING, ZINC IRON, OILED ***TO BE USED WITH FORD WSS-M99P1111-A***
PHOSPHATE COATING, ZINC, MICRO-CRYSTALLINE
PISTON RING, ALLOY STEEL - COMPRESSION
PISTON RING, ALLOY STEEL, COMPRESSION ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ELECTROLESS NICKEL, AS DEPOSITED ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ELECTROLESS NICKEL, HEAT TREATED
PLATING, HARD CHROMIUM AND ALUMINUM OXIDE
PLATING, HARD CHROMIUM
PLATING, NICKEL/ZINC, NICKEL/BLACK ORGANIC ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, NICKEL/ZINC/ CONVERSION
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, TIN/ZINC ALLOY, ELECTROPLATED OVER FERROUS SURFACES
PLATING, TIN/ZINC ALLOY, MECHANICALLY PLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ZINC OVER FERROUS SURFACES 13.0 micrometers ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ZINC OVER FERROUS SURFACES 8.0 micrometers ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ZINC OVER FERROUS SURFACES, 5.0 MICROMETRES
PLATING, ZINC/IRON OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATING, ZINC/IRON OVER FERROUS SURFACES
PLATINUM, PLATINUM ALLOYS - ELECTRODE
PLATINUM, PLATINUM ALLOYS, ELECTRODE ***TO BE USED WITH FORD WSS-M99P1111-A***
PLATINUM/NICKEL ALLOY, ELECTRODE
POLYACRYLATE (ACM) RUBBER, GROMMET - LONG LIFE
POLYACRYLIC (ACM) RUBBER, ENGINE OIL AND HIGH HEAT RESISTANT - LOW COMPRESSION SET, STATIC SEAL
POLYACRYLIC RUBBER (ACM), HOT AIR, HOT OIL AND COMPRESSION STRESS RELAXATION RESISTANT, 65 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYACRYLIC RUBBER (ACM), HOT AIR, HOT OIL AND COMPRESSION STRESS, RELAXATION RESISTANT, 50 IRHD
POLYAMIDE (PA) 11 MOLDING COMPOUND
POLYAMIDE (PA) 66 MOLDING COMPOUND, 25% GLASS FIBER REINFORCED, FIRE RETARDED
POLYAMIDE (PA) 66, 35% LONG GLASS FIBER REINFORCED, HEAT STABILIZED MOLDING COMPOUND
POLYAMIDE (PA) 66, 35% LONG GLASS FIBER REINFORCED, HEAT STABILIZED, IMPACT MODIFIED, MOLDING COMPOUND
POLYAMIDE 46 (PA46), HEAT STABILIZED 50 % GLASS FIBER REINFORCED MOLDING COMPOUND
POLYAMIDE 46 (PA46), HEAT STABILIZED, 40 % GLASS FIBER REINFORCED MOLDING
POLYBUTYLENE TEREPHTHALATE (PBT), 20% PTFE POWDER FILLED EXTRUSION MOLDING COMPOUND
POLYBUTYLENE TEREPHTHALATE (PBT), 30% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYCARBONATE (PC) FILM, CLEAR AND TRANSLUCENT
POLYCARBONATE (PC), 12.5% TI02 FILLED MOLDING COMPOUND
POLYCARBONATE + THERMOPLASTIC COPOLYESTER BLEND (PC + PCTA) FILM, TRANSLUCENT
POLYETHERIMIDE (PEI), 10% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYETHERSULFONE (PESU), 30% GLASS FIBER REINFORCED MOLDING COMPOUND, REDUCED FLOW RATE
POLYETHERSULFONE (PESU), 30% GLASS FIBER REINFORCED MOLDING COMPOUND
POLYETHYLENE TEREPHTHALATE (PET) MOLDING COMPOUND, 15% GLASS FIBER REINFORCED
POLYETHYLENE TEREPHTHALATE (PET), 35% GLASS FIBER/MICA REINFORCED MOLDING COMPOUND, 100 % RECYCLED PET
POLYETHYLENE TEREPHTHALATE (PET), 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
POLYIMIDE (PI), 13% GRAPHITE POWDER/10% PTFE FILLED SINTERED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYIMIDE (PI), 37% GRAPHITE POWDER FILLED SINTERED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYPHENYLENE ETHER + POLYAMIDE BLEND (PPE+PA) HEAT STABILIZED, 30 % GLASS FIBER REINFORCED MOLDING COMPOUND
POLYPHENYLENE SULFIDE (PPS), 57% GLASS FIBER/ MINERAL REINFORCED MOLDING COMPOUND
POLYPHENYLENE SULFIDE (PPS), 65% GLASS FIBER/ MINERAL REINFORCED MOLDING COMPOUND
POLYPROPYLENE (PP) COPOLYMER, 22 % MINERAL FILLED MOLDING COMPOUND
POLYPROPYLENE (PP), 10% MINERAL FILLED MOLDING COMPOUND
POLYURETHANE (PUR) FOAM, ACOUSTICAL ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYURETHANE (PUR) FOAM, FLAME BONDABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYURETHANE (PUR) FOAM, FLAME BONDABLE
POLYURETHANE (PUR) FOAM, MICROCELLULAR, SHOCK AND VIBRATION ISOLATING
POLYURETHANE (PUR) FOAM, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYURETHANE (PUR) FOAM, OPEN CELL IMPACT/ENERGY ABSORBING, MEDIUM DENSITY
POLYURETHANE (PUR) FOAM, PRESSURE SENSITIVE ADHESIVE, LOW PERMEABILITY
POLYURETHANE ELASTOMER (PUR) REACTION INJECTION MOLDED (RIM), GLASS ENCAPSULATION, 90 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***
POLYURETHANE ELASTOMER (PUR), REACTION INJECTION MOULDED (RIM), GLASS ENCAPSULATION, 80 IRHD
POLYURETHANE FILM - SEATING APPLICATIONS
PRELUBRICANT, ANTI-WEAR
PRINTED CIRCUIT BOARDS, DOUBLE SIDED
PRINTED CIRCUIT BOARDS, MULTILAYER
PRINTED CIRCUIT BOARDS, PTF, DOUBLE SIDED, FLEXIBLE
PRINTED CIRCUIT BOARDS, SINGLE SIDED
PRINTED CIRCUIT BOARDS, SOLDERABILITY
RUBBER PARTS, INTERIOR AND EXTERIOR PERFORMANCE
RUBBER, ACRYLONITRILE BUTADIENE (NBR), 55 IRHD, MINERAL OIL AND OXYGENATED FUEL RESISTANT
RUBBER, ETHYLENE/ PROPYLENE (EPDM),, WINDSHIELD AND BACKLIGHT WEATHERSTRIPS, HARDNESS 60 IRHD
RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 70 IRHD - ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 80 IRHD - ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER, ETHYLENE/PROPYLENE (EPDM), SOLID WEATHERSTRIPS, HARDNESS 90 IRHD ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER, FLUOROSILICONE (FVMQ) OXIDISED AND OXYGENATED FUEL RESISTANT, 50 IRHD HARDNESS
RUBBER, HYDROGENATED NITRILE (HNBR), OXIDIZED AND OXYGENATED FUEL RESISTANT
RUBBER, POLYCHLOROPRENE (CR) LOW TEMPERATURE FLEXIBLE, 60 IRHD HARDNESS
RUBBER, POLYCHLOROPRENE (CR) LOW TEMPERATURE FLEXIBLE, 70 IRHD HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
RUBBER, SILICONE (VQM), VERY HIGH TEMPERATURE RESISTANT
RUBBER, THERMOPLASTIC POLYURETHANE (PUR), OIL RESISTANT, HYDROLYSIS RESISTANT, 80 IRHD HARDNESS
SEALANT, SILICONE RUBBER, ACETOXY CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
SEALANT, SILICONE RUBBER, ACETOXY CURED, MEDIUM VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALANT, SILICONE RUBBER, ONE COMPONENT, MEHOXY CURED, BLACK
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALANT, SILICONE RUBBER, OXIME CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SEALANT, SILICONE RUBBER, TWO COMPONENT, LOW VISCOSITY, FORM IN PLACE
SEALANT, SILICONE RUBBER, ULTRAVIOLET AND MOISTURE CURED
SILICON CARBIDE, ALPHA, SINTERED
SILICONE (VMQ) RUBBER, 70 IRHD HARDNESS, LONG LIFE GASKET
SILICONE (VMQ) RUBBER, COOLANT RESISTANT, LOW VOLATILE, LONG LIFE GASKET
SILICONE (VMQ) RUBBER, HIGH TEMPERATUE RESISTANT, LONG LIFE GROMMET
SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT, LONG LIFE GASKET
SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT, LOW VOLATILES, LONG LIFE GASKET
SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT, OIL GROMMET
SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT; HIGH ELONGATION, 45 IRMD HARDNESS, LONG LIFE GASKET
SILICONE (VMQ) RUBBER, MEDIUM DUROMETER, LOW VOLATILES, LONG LIFE GASKET ***TO BE USED WITH FORD WSS-M99P1111-A***
SILICONE (VMQ) RUBBER, MEDIUM DUROMETER, LOW VOLATILES, LONG LIFE GASKET
SILICONE RUBBER (MQ), SELF-LUBRICATED POLYCARBONATE (PC) COMPATIBLE
SILICONE RUBBER (VMQ) MEDIUM HARDNESS, HIGH TEMPERATURE, LOW VOLATILE SILICONE, GASKET
SILICONE RUBBER (VMQ), HIGH DUROMETER HARDNESS, HIGH TEMPERATURE RESISTANT, GASKET
SINTERED CARBON STEEL, HOT FORMED
SINTERED IRON - CARBON COPPER STEEL
SINTERED IRON - MOLYBDENUM STEEL
SINTERED IRON, 8% CHROMIUM, NICKEL, MOLYBDENUM ALLOY
SINTERED IRON, CHROMIUM, MANGANESE, NICKEL, ALLOY
SINTERED IRON, MOLYBDENUM, NICKEL ALLOY
SINTERED IRON, MOLYBDENUM, NICKEL, COPPER ALLOY
SINTERED IRON, MOLYBDENUM
SINTERED IRON, NICKEL, MOLYBDENUM, CHROMIUM, TUNGSTEN, VANADIUM, COPPER ALLOY
SINTERED IRON, PHOSPHORUS, MOLYBDENUM ALLOY
SINTERED IRON, TUNGSTEN, MOLYBDENUM, VANADIUM, CHROMIUM
SINTERED IRON-CARBON- COPPER-TIN-PHOSPHORU S- STEEL
SINTERED NICKEL, MOLYBDENUM STEEL - HOT FORMED
SOLDER PASTE (62 Tin/36 Lead/2 Silver, RMA Flux, No-Clean, Screen Printable) ***TO BE USED WITH FORD WSS-M99P1111-A***
SOLDER PASTE (62 Tin/36 Lead/2 Silver, RMA Flux, No-Clean, Stencil Printable), HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
SOLDER PASTE (63 TIN/37 LEAD, RMA FLUX, NO CLEAN)
SOLDER PASTE(62 TIN/36 LEAD/2 SILVER, RMA FLUX, NO-CLEAN, STENCIL PRINTABLE
SOLDER PASTE, 62 SN, 36 PB, 2 AG
SOLDER, 50 SN/48 PB/2 SB
STEEL, AUSTENITIC STAINLESS, CAST ***TO BE USED WITH FORD WSS-M99P1111-A***
STEEL, BAR
STEEL, FERRITIC STAINLESS, CAST
STEEL, MICROALLOY, BAR
STEEL, MICROALLOY, TUBE
STYRENE/MALEIC ANHYDRIDE (SMA) COPOLYMER MOLDING COMPOUND
TAPE, ALUMINUM FOIL, HIGH TEMPERATURE, PRESSURE SENSITIVE
TAPE, GLASS CLOTH, PRESSURE SENSITIVE, DOUBLE SIDED, SILICONE ADHESIVE
TAPE, POLYAMIDE, BRAIDED
TAPE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, POLYURETHANE FOAM
TAPE, REINFORCED POLYESTER COMPOSITE FILM, PRESSURE SENSITIVE, THERMOSETTING ADHESIVE, ELECTRICAL
TAPE, TWO SIDED PRESSURE SENSITIVE ADHESIVE FILM, THERMALLY CONDUCTIVE
TAPE, WOVEN
TEMPERATURE COMPENSATOR ALLOY
THERMOCOUPLE WIRE, NEGATIVE (ALUMEL), EXTENSION
THERMOCOUPLE WIRE, POSITIVE (CHROMEL)
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 68 DUROMETER A HARDNESS
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 76 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 68 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 76 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 82 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT - 89 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 75 DUROMETER A HARDNESS, INTERIOR
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 83 DUROMETER A HARDNESS, INTERIOR
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, 87 DUROMETER A HARDNESS
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 48 DUROMETER A HARDNESS
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 60 DUROMETER A HARDNESS, INTERIOR
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED
THERMOPLASTIC ELASTOMER (TEO), POLYOLEFIN, EPDM RUBBER MODIFIED ENGINE COOLANT AND MODERATE HEAT RESISTANT, 60 DUROMETER A HARDNESS
THERMOPLASTIC ELASTOMER (TEO), POLYOLEFIN, EPDM RUBBER MODIFIED, 66 DUROMETER A HARDNESS
THERMOPLASTIC ELASTOMER (TES+TPUR) STYRENE BLOCK COPOLYMER, THERMOPLASTIC POLYURETHANE BLEND, 72 DUROMETER A HARDNESS, EXTERIOR
THERMOPLASTIC ELASTOMER (TPE) MOLDING COMPOUND, 86 DUROMETER A HARDNESS, INTERIOR, INSTRUMENT CLUSTER GASKETS
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT,, FLAME RETARDANT, 82 DUROMETER A HARDNESS
THERMOPLASTIC POLYESTER ETHER ELASTOMER (TEEE), 45 DUROMETER D HARDNESS
THERMOPLASTIC POLYESTER ETHER ELASTOMER (TEEE), 90 DUROMETER A HARDNESS - GENERAL PURPOSE
THERMOPLASTIC POLYURETHANE + POLYCARBONATE (TPUR+PC) BLEND MOLDING COMPOUND
THREAD, SEWING
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE
TUBE, EPDM RUBBER, ENGINE COOLANT, LOW COMPRESSION SET, LOW EXTRACTABLE ZINC ***TO BE USED WITH FORD WSS-M99P1111-A***
TUBE, EPDM RUBBER, ENGINE COOLANT, LOW COMPRESSION SET
TUBE, EPICHLOROHYDRIN (ECO) RUBBER, FUEL AND OIL RESISTANT
TUBE, EPICHLOROHYDRIN (ECO) RUBBER, FUEL, OIL AND ACIDIC AQUEOUS CONDENSATE RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
TUBE, ETHYLENE/PROPYLENE (EPDM) RUBBER, HEAT RESISTANT
TUBE, PVC/NITRILE (PVC/ NBR) RUBBER, UNREINFORCED, OXYGENATED FUEL RESISTANT
TUBING, SILICONE RUBBER (VMQ), HIGH TEMPERATURE, 70 HARDNESS
TUBING, VACUUM, FLEX FUEL, OXIDIZED FUEL RESISTANT
TWO COMPONENT, THERMAL CURING
UNSATURATED POLYESTER (UP), 12 % GLASS FIBER REINFORCED, HIGH HEAT RESISTANT COMPRESSION MOLDING COMPOUND
UNSATURATED POLYESTER (UP), 15% GLASS FIBER REINFORCED, HIGH HEAT RESISTANT COMPRESSION MOLDING COMPOUND
UNSATURATED POLYESTER (UP), 24% GLASS FIBER REINFORCED, HIGH HEAT RESISTANT COMPRESSION MOLDING COMPOUND
VALVE INSERT - MO, CR, V, CO, NI, FE ALLOY
VALVE INSERT, CR-NI-FE ALLOY
VALVE INSERT, MO-CR-W-V- CO-FE ALLOY
VINYL (PVC), UNSUPPORTED, EXPANDED, PERFORATED, 1.1 MM
VINYL FILM, (PVC), UNSUPPORTED BI-AXIAL ORIENTATION TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
VINYL FILM, (PVC), UNSUPPORTED
VINYL, UNSUPPORTED, EXPANDED, 0.9 MM
VINYL, UNSUPPORTED, EXPANDED, 1.3 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
VINYL, UNSUPPORTED, EXPANDED, 1.7 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
VINYL, UNSUPPORTED, EXPANDED, 2.5 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
WAX, MONTAN, WATER SOLUBLE
WEATHERSTRIP, ETHYLENE/ PROPYLENE (EPDM) RUBBER, THERMOPLASTIC POLYOLEFIN (TPO) CO-EXTRUDED SLIDING-COAT
WEATHERSTRIP, NATURAL RUBBER (NR), ETHYLENE/ PROPYLENE (EPDM), LAMINATED
WEATHERSTRIP/WINDLAC E CO- EXTRUSTION, ETHYLENE PROPYLENE (EPDM) FOAM/ ETHYLENE-PROPYLENE RUBBER (EPDM)
WEATHERSTRIP/WINDLAC E CO-EXTRUSION, ETHYLENE-PROPYLENE (EPDM) FOAM/POLYVINYL CHLORIDE (PVC) -***TO BE USED WITH FORD WSS-M99P1111-A***
WETHERSTRIP, ETHYLENE/PROPYLENE (EPDM) RUBBER, SHORT FIBER FLOCK COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
WINDSHIELD WASHER CONCENTRATE, INITIAL FILL, SVC

<< Prev Next >>