Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
800
850
900
950
1000
1050
1090
1100
1110
1120
1130
1140
1147
1148
1149
1150
1151
1152
1153
1154
1155
1156
1157
1158
1159
1160
1170
1180
1190
1200
1210
1250
1300
1350
1400
1450
1500
1620
| Product Name | Notes |
|---|---|
| AUNCHER, ROCKET, AIRBORNE, LAU 61 A/A | |
| COATINGS, AIRCRAFT TOUCH-UP | |
| LACQUER, CAMOUFLAGE | |
| LACQUER, CELLULOSE NITRATE, GLOSS, FOR AIRCRAFT | |
| LACQUER, LUSTERLESS | |
| LADDER, FOLDING, REFUELING, TYPE B-1 | |
| LADDERS, FOLDING REFUELING | |
| LAMINATE: ARAMID-FABRIC-REINFO RCED, PLASTIC | |
| LAMINATE: FIBERGLASS-FABRIC-RE INFORCED, PHENOLIC | |
| LAMPHOLDER, PAR 46/64, AVIATION LIGHTING | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, GENERAL SPECIFICATION FOR | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SINGLE CONTACT BAYONET CANDELABRA BASE, G-5 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SINGLE CONTACT BAYONET CANDELABRA BASE, G-6 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SINGLE CONTACT MIDGET FLANGED BASE T-1-3/4 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SINGLE CONTACT MINIATURE BAYONET BASE, T-3-1/4 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SINGLE CONTACT, BAYONET CANDELABRA BASE, S-11 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SUBMINIATURE KNURLED SCREW BASE, T-1-1/4 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT SERVICE, SUBMINIATURE UNBASED WIRE TERMINALS, INTEGRAL LIGHTING T-1 BULB | |
| LAMPS, INCANDESCENT, AIRCRAFT USE, SINGLE CONTACT BAYONET CANDELABRA BASE, REFLECTOR TYPE | |
| LAPPING MACHINES, METALWORKING, HIGH PRECISION, FLAT SURFACES, SINGLE FACE, FREE-ABRASIVE TYPE | |
| LASER TUBE/MODULATOR ASSEMBLIES, 105MM MAIN GUN, 105MM AND 152MM COAX, GENERAL SPECIFICATION FOR | |
| LASER TUBE/MODULATOR ASSEMBLIES, SINGLE/DUAL POWER, GENERAL SPECIFICATION FOR | |
| LASER TUBE/PRINTED WIRING BOARD ASSEMBLY, 152MM MAIN GUN AND SHILLELAGH MISSILE, SPECIFICATION FOR | |
| LATHE, BENCH VARIABLE SPEED, PLAIN AND TURRET | |
| LATHE, MULTIPLE PURPOSE, CHUCKING, HORIZONTAL SPINDLE, COMPUTER NUMERICALLY CONTROLLED (CNC) | |
| LATHE, SPEED, BENCH MOUNTED | |
| LATHE, TURRET, HORIZONTAL, SADDLE TYPE | |
| LATHES CHUCKING AND LATHES BAR, SINGLE SPINDLE, HORIZONTAL, AUTOMATIC TURRET-IN-COLUMN TYPE | |
| LATHES, PRECISION, TOOLROOM, VARIABLE SPEED, 11-INCH THROUGH 13-INCH | |
| LATHES, SHAFT TURNING, TURRET, VERTICAL BED AND SLANT BED, COMPUTER NUMERICALLY CONTROLLED (CNC) | |
| LATHES, SPEED, HORIZONTAL SPINDLE, SINGLE END, BENCH AND FLOOR MOUNTED | |
| LATHES, TOOLROOM, 11-INCH THROUGH 13-INCH | |
| LATHES, TURRET, HORIZONTAL SPINDLE, BAR AND CHUCKING, COMPUTER NUMERICALLY CONTROLLED (CNC) | |
| LATHES, TURRET, HORIZONTAL, CHUCKING, AND BAR AND CHUCKING, AUTOMATIC, SADDLE TYPE | |
| LATHES, TURRET, HORIZONTAL, COMPUTER NUMERICAL CONTROL (CNC) | |
| LATHES, WOODWORKING, PATTERNMAKERS | |
| LATHES, WOODWORKING | |
| LAUNCHER CONTAINER, "A" SIZE SONOBUOY LAU-126/A | |
| LAUNCHER, GUIDED MISSILE AERO 5A-1 AND AERO 5B-1 | |
| LAUNCHER, GUIDED MISSILE, AERO-3B | |
| Launcher, Rocket LAU-10C/A and LAU-10D/A | |
| LAUNCHER, ROCKET, 3.5 INCH, M$20A1, M$20A1B1, M31 & M$31B1 | |
| LAUNCHER, ROCKET, AIRBORNE, LAU 61A/A | |
| LAUNCHER, ROCKET, AIRBORNE, LAU 69A/A | |
| LAUNCHER, ROCKET, AIRBORNE, LAU-32B/A | |
| LAUNCHER, TARGET, IAU-24/A FOR USE WITH AQM-37A MISSILE TARGET | |
| LAUNCHERS, ROCKET LAU-10C/A AND LAU-10D/A | |
| LAYOUT DYE, BLUE | |
| LEAD FOIL | |
| LEAD STERITE (FOR USE IN AMMUNITION) | |
| LEAD STYPHNATE, NORMAL | |
| LEAD THIOCYANATE (SULPHOCYANATE) | |
| LEAD, EXPLOSIVE MARK 24 MOD 0 MARK 25 MOD 0 | |
| LEAD, EXPLOSIVE, MK 5 MOD 0 | |
| LEAD, EXPLOSIVE, PA534 PARTS FOR AND LOADING, ASSEMBLING AND PACKING | |
| LEAD, HNS TEST, ASSEMBLY AND PACKAGING FOR | |
| LEAD, IGNITION | |
| LEAD, PARTS, ASSEMBLY AND PACKAGING FOR | |
| LEADS, ELECTRICAL, ARC-WELDING | |
| LEADS, EXPLOSIVE, PA509, PA512, PA513, PA514, PA516, PA517 AND PA521; PARTS FOR, AND LOADING, ASSEMBLING AND PACKING | |
| LEAK DETECTOR, FUEL SYSTEM | |
| LEATHER DRESSING, MILDEW-PREVENTIVE | |
| LEATHER, CATTLEHIDE, VEGETABLE TANNED, FOR PACKING AND SEALS | |
| LECITHIN, TECHNICAL | |
| LEGGINGS, MEN'S | |
| LIFE PRESERVER ASSEMBLIES, 1NFLATA8LE, AIRCREWMEN AND PASSENGER, CEMENTEO ANO HEAT SEALEO | |
| LIFE PRESERVER ASSEMBLIES, INFLATABLE, AIRCREWMEN AND PASSENGER, CEMENTED AND HEAT SEALED | |
| LIFE PRESERVER, INFLATABLE, AIRCREWMEN, CEMENTED, WITH INFLATION DEVICE, TYPE LPU-21C/P | |
| LIFE PRESERVER, INFLATABLE, AIRCREWMEN, CEMENTED, WITHOUT INFLATION DEVICE, TYPE LPU-23B/P | |
| LIFE PRESERVER, INFLATABLE, AIRCREWMEN, HEAT SEALED WITH INFLATION DEVICE, TYPE LPU-21D/P | |
| LIFE PRESERVER, INFLATABLE, AIRCREWMEN, HEAT SEALED, WITH INFLATION DEVICE, TYPE LPU-21D/P | |
| LIFE PRESERVER, INFLATABLE, AIRCREWMEN, HEAT SEALED, WITHOUT INFLATION DEVICE, TYPE LPU-23C/P | |
| LIFE PRESERVER, INFLATABLE, CEMENTED, UTILITY, TYPE LPP-1A | |
| LIFE PRESERVER, INFLATABLE, UTILITY, TYPE LPP-1A | |
| LIFE PRESERVER, INFLATABLE, YOKE, HEAT SEALED, TYPE LPU-23C/P | |
| LIFE PRESERVER, INFLATABLE, YOKE, HEAT SEALED, TYPE LPU-32/P | |
| Life Preservers, Inflatable, Yoke, Heat Sealed, Type LPU-32/P | |
| LIFE PRESERVERS, YOKE TYPE WITH REPLACEMENT TYPE COVER | |
| LIFE RAFT, INFLATABLE, ONE MAN LRU-6/P, INSULATED | |
| LIFE RAFT, INFLATABLE, ONE MAN, TYPE LR-1 | |
| LIFE RAFTS, INFLATABLE, LRU-16/P AND 17/P | |
| LIGHT ASSEMBLY, MARKER, AIRCRAFT OBSTRUCTION | |
| LIGHT CIRCUIT ASSEMBLY LD 546991 (FOR GUIDANCE CONTROL TEST SET MK 443 MOD 0 AND MOD 1) | |
| Light Circuit Assembly LD546991 (for Guidance Control Test Set MK 443 Mod 0 and Mod 1) | |
| LIGHT CIRCUIT ASSEMBLY LD546991 (FOR GUIDANCE CONTROL TEST) show 136 558 | |
| Light System, Supersonic & Small Subsonic Aircraft, Anti Collision, Strobe, Red & White Mode, Wing, Fuselage, Vertical Stabilizer Mounted | |
| LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, DUAL (RED AND WHITE) MODE, FUSELAGE MOUNTED | |
| LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR | |
| LIGHT SYSTEMS, SMALL SUPERSONIC AND SMALL SUBSONIC AIRCRAFT, ANTI-COLLISION, STROBE, RED AND WHITE MODE, WING, FUSELAGE, VERTICAL STABILIZER MOUNTED | |
| LIGHT, BEACON LNU-1/W | |
| LIGHT, BEACON, ROTATING, 24 INCH | |
| LIGHT, DESK, AIRCRAFT | |
| LIGHT, FLUORESCENT, MAGNIFYING, ADJUSTABLE ARM | |
| LIGHT, LANDING, AIRCRAFT, CONTROLLABLE | |
| LIGHT, LANDING, AIRCRAFT, RETRACTABLE (PAR 46 LAMP) | |
| LIGHT, LANDING, AIRCRAFT, RETRACTABLE (PAR 64, 28 OR 120 VOLT LAMP) | |
| LIGHT, LANDING, AIRCRAFT, RETRACTABLE, TYPE MA-2 | |
| Light, Landing, Aircraft, Retractable | |
| LIGHT, MARKER, DISTRESS, BUOYANT, DROPPABLE | |
| LIGHT, NAVIGATIONAL, BEACON, OBSTACLE OR CODE, TYPE G-1 | |
| LIGHT, PANEL, PLASTIC PLATE LIGHTING | |
| Light, Panel, Plastic Plate, Lighting | |
| LIGHT, RUNWAY MARKER, ELEVATED, TYPE M-1 | |
| LIGHT, SIGNAL, HAND HELD, AIRCRAFT, TYPE MA-1 | |
| LIGHT, TRAFFIC, AIRCRAFT TYPE B-2 | |
| LIGHTING EQUIPMENT, AIRCRAFT, GENERAL SPECIFICATION FOR INSTALLATION OF | |
| LIGHTING EQUIPMENT, EXTERIOR, AIRCRAFT (GENERAL REQUIREMENTS FOR) | |
| LIGHTS, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| LIGHTS, COCKPIT UTILITY, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| LIGHTS, EXTENSION, FLUORESCENT, EXPLOSION PROOF | |
| LIGHTS, INDICATORS, PRESS TO TEST | |
| LIGHTS, LANDING, AIRCRAFT, RETRACTABLE | |
| LIGHTWEIGHT SANDWICH-CONSTRUCTED PANELS (FOR ASROC LAUNCHER MARK 112) | |
| Lightweight Sandwich-Constructed Panels (For ASROC Launcher MK 112) | |
| LINER AND INHIBITOR MATERIAL FOR ROCKET MOTORS | |
| LINER MATERIAL, POLYBUTADIENE BASE | |
| LINER, AFT, IN-PROCESS REQUIREMENTS FOR | |
| LINER, ANTI-EXPOSURE, FLYING COVERALLS CWU-23/P | |
| LINER, FORMULATION OF (UF-2155) | |
| LINER, RAINCOAT, WOMAN'S | |
| LINK, CARTRIDGE, METALLIC BELT, 5.56MM, M27 | |
| LIPSTICK, ANTICHAP AND SUNBURN PROTECTION | |
| List and Card, Technical Manual Data, for Contractor Furnished Equipment and Accessories | |
| LIST OF APPLICABLE PUBLICATIONS (LOAP)- PREPARATION | |
| LISTS AND CARDS, TECHNICAL MANUAL DATA; FOR CONTRACTOR FURNISHED EQUIPMENT AND ACCESSORIES | |
| LITHIUM CHLORIDE (FOR USE IN AMMUNITION) | |
| LOADER, SCOOP TYPE, PNEUMATIC TIRED, FOUR WHEEL DRIVE, DIESEL ENGINE DRIVEN | |
| LOADER-TRANSPORTER, GUIDED MISSILE: XM501E2 AND XM501E3 (OVERHAUL) | |
| LOBE SWITCH, ANTENNA SA-314( )-APX | |
| LOCAL OSCILLATOR/MIXER HYBRID FOR XM122 FIRING DEVICE RECEIVER | |
| LOCK, COMBINATION, ASSEMBLY | |
| LOGIC ASSEMBLY (FOR EXERCISE HEAD MK 85) | |
| LOOP, PHASE LOCK, NARROW BAND | |
| LOOP, RANGING BUCKOFF | |
| LUBRICANT, CLEANER AND PRESERVATIVE FOR WEAPONS AND WEAPONS SYSTEMS | |
| LUBRICANT, INSTRUMENT BEARING, PETROLEUM BASE | |
| LUBRICANT, SOLID FILM, EXTREME ENVIRONMENT NATO CODE NUMBER S-1737 | |
| LUBRICANT, TIRE AND RIM, DEMOUNTING | |
| LUBRICATING OIL, AIRCRAFT PISTON ENGINE (NONDISPERSANT MINERAL OIL) | |
| LUBRICATING OIL, AIRCRAFT TURBINE ENGINE, SYNTHETIC BASE | |
| LUBRICATING OIL, GEAR, PETROLEUM BASE | |
|
LUBRICATING OIL, GENERAL PURPOSE, PRESEVATIVE, (WATER-DISPLACING, LOW TEMPERATURE) -- MIL-L-644A (1)
|
LUBRICATING OIL, GENERAL PURPOSE, PRESEVATIVE, (WATER-DISPLACING, LOW TEMPERATURE) |
| LUBRICATING OIL, INSTRUMENT, BALL BEARING, HIGH FLASH POINT | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE | |
| LUBRICATING OIL, JET ENGINE | |
| LUBRICATING OIL, VACUUM PUMP, MECHANICAL | |
| LUBRICATING OIL: GENERAL PURPOSE, LOW TEMPERATURE | |
| LUBRICATING OIL: INSTRUMENT, AIRCRAFT, LOW VOLATILITY | |
| LUBRICATING UNIT, POWER-OPERATED, ELECTRIC, PORTABLE | |
| LUBRICATION OF AIRCRAFT, GENERAL SPECIFICATION FOR | |
| LUG, SUSPENSION, (1000 POUND) AIRBORNE EQUIPMENT | |
| LUMBER, HARDWOOD, MAHOGANY, AIRCRAFT QUALITY | |
| PRESSURE-SENSITIVE ADHESIVE LABELS FOR BAR CODING | |
| TEST SET, RADAR BEACON, AN/APM-230B |
| << Prev | Next >> |