Eraser Company, Inc. Datasheets for Reelers and Dereelers
Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed.
Reelers and Dereelers: Learn more
| Product Name | Notes |
|---|---|
| The M700F (Feeder) Module feeds material to precise lengths for cutting with other modules or can be used alone to feed compatible systems. The M700F Module features ten variable feed... | |
| A bench mounted dereeler or reeler. Unit adjusts for reel hub diameter for various sizes up to 50lb. | |
| A collapsible reeler and dereeler for producing neat coils of wire and dereeling hanks or coils of material by reversing the reeling operation. An adjustable friction clutch is incorporated to... | |
| The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for... | |
| The DE500 five station dereeler will take up to five 50 lb. (23 Kg) reels. Free-running, and perfect for all dereeling applications. | |
| The DE600 is a versatile manual dereeler or reeler, for a reel sizes up to 29" (737mmø) in diameter and weighing up to 200 lbs. (90.7 Kg). Adjustable cones and... | |
| The DE600M motorized reeler/dereeler easily reels wire or cable without operator fatigue, or quickly dereels large amounts of wires or cables with no pulling. The 1/6 HP motor turns the... | |
| The DE700 compensating dereeler prevents material over-runs when used with wire cutters or cut and strip machines. The dereeler provides fine adjustment control on the reel payout tension by means... | |
| The easy way to set up large cable reels for dereeling. The DE300 utilizes the help of leverage to enable one person to easily set-up cable reels weighing up to... |