The CW10 Small Reeler and Dereeler from Eraser Company, Inc. is designed for handling small wires, featuring a collapsible design that allows for both reeling and dereeling operations. It accommodates inner coil diameters ranging from 5 to 12 inches (127 to 305 mm) and can handle up to 1000 feet of 1/8 inch (3.18 mm) outer diameter wire, with a maximum weight capacity of 55 lbs (25 kg). The unit includes an adjustable friction clutch to prevent overruns during dereeling, enhancing operational efficiency. It is supplied with a standard bench stand, and an optional adjustable floor stand is available. The overall dimensions are 15 x 25 x 17.5 inches (381 x 635 x 445 mm), and it weighs approximately 8.5 lbs (3.86 kg). This product is suitable for production kitting, jobbers, and electrical contractors who require a reliable solution for managing long lengths of wire and cables.
A collapsible reeler and dereeler for producing neat coils of wire and dereeling hanks or coils of material by reversing the reeling operation. An adjustable friction clutch is incorporated to prevent overruns in dereeling operations. The ideal unit for use in dereeling, measuring, cutting and reeling operations by production kitters, jobbers, and electrical contractors.
| Eraser Company, Inc. | |
|---|---|
| Product Category | Reelers and Dereelers |
| Product Number | AR6001 |
| Product Name | CW10 Small Reeler and Dereeler |